L-com, Inc. Embedded 2.4/5 GHz PCB Antenna, 2 dBi gain, IPEX Connector HG2458-2PU-100IPEX

Description
The HG2458-2PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz & 5 GHz WLAN
Datasheet
Description
The HG2458-2PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz & 5 GHz WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded 2.4/5 GHz PCB Antenna, 2 dBi gain, IPEX Connector - HG2458-2PU-100IPEX - L-com, Inc.
North Andover, MA, United States
Embedded 2.4/5 GHz PCB Antenna, 2 dBi gain, IPEX Connector
HG2458-2PU-100IPEX
Embedded 2.4/5 GHz PCB Antenna, 2 dBi gain, IPEX Connector HG2458-2PU-100IPEX
The HG2458-2PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz & 5 GHz WLAN

The HG2458-2PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems.

Features

  • Highly efficient printed circuit board (PCB) design
  • Designed for omni-directional applications
  • Low profile, compact size
  • IPEX connector

Application

  • Integrate into self contained wireless equipment
  • Embedded applications requiring integration flexibility
  • 2.4 GHz & 5 GHz WLAN
Supplier's Site Datasheet
Ant Pcb 2400/5200-5800Mhz 2.5Dbi Ipex Con 66X16Mm L-Com - 23AK3358 - Newark, An Avnet Company
Chicago, IL, United States
Ant Pcb 2400/5200-5800Mhz 2.5Dbi Ipex Con 66X16Mm L-Com
23AK3358
Ant Pcb 2400/5200-5800Mhz 2.5Dbi Ipex Con 66X16Mm L-Com 23AK3358
ANT PCB 2400/5200-5800MHZ 2.5DBI IPEX CON 66X16MM

ANT PCB 2400/5200-5800MHZ 2.5DBI IPEX CON 66X16MM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-2PU-100IPEX 23AK3358
Product Name Embedded 2.4/5 GHz PCB Antenna, 2 dBi gain, IPEX Connector Ant Pcb 2400/5200-5800Mhz 2.5Dbi Ipex Con 66X16Mm L-Com
Applications Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers