L-com, Inc. Antenna, Ceiling Omni, 2.3-6Ghz; Antenna Type L-Com HG2458CU-NF

Description
ANTENNA, CEILING OMNI, 2.3-6GHZ; Antenna Type:WiFi; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:Ceiling; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:-; Frequency:6GHz RoHS Compliant: Yes
Datasheet
Description
ANTENNA, CEILING OMNI, 2.3-6GHZ; Antenna Type:WiFi; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:Ceiling; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:-; Frequency:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Ceiling Omni, 2.3-6Ghz; Antenna Type L-Com - 23T6548 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Ceiling Omni, 2.3-6Ghz; Antenna Type L-Com
23T6548
Antenna, Ceiling Omni, 2.3-6Ghz; Antenna Type L-Com 23T6548
ANTENNA, CEILING OMNI, 2.3-6GHZ; Antenna Type:WiFi; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:Ceiling; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:-; Frequency:6GHz RoHS Compliant: Yes

ANTENNA, CEILING OMNI, 2.3-6GHZ; Antenna Type:WiFi; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:Ceiling; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:-; Frequency:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 23T6548
Product Name Antenna, Ceiling Omni, 2.3-6Ghz; Antenna Type L-Com
Primary Frequency Range 2300.0 to 6500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766673 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers