L-com, Inc. Antenna, Backfire Wireless, 5.725Ghz To 5.85Ghz; Antenna Type L-Com HG5817D

Description
ANTENNA, BACKFIRE WIRELESS, 5.725GHZ TO 5.85GHZ; Antenna Type:MIMO WiFi; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:20W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANTENNA, BACKFIRE WIRELESS, 5.725GHZ TO 5.85GHZ; Antenna Type:MIMO WiFi; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:20W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Backfire Wireless, 5.725Ghz To 5.85Ghz; Antenna Type L-Com - 23T0301 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Backfire Wireless, 5.725Ghz To 5.85Ghz; Antenna Type L-Com
23T0301
Antenna, Backfire Wireless, 5.725Ghz To 5.85Ghz; Antenna Type L-Com 23T0301
ANTENNA, BACKFIRE WIRELESS, 5.725GHZ TO 5.85GHZ; Antenna Type:MIMO WiFi; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:20W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ANTENNA, BACKFIRE WIRELESS, 5.725GHZ TO 5.85GHZ; Antenna Type:MIMO WiFi; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:20W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 23T0301
Product Name Antenna, Backfire Wireless, 5.725Ghz To 5.85Ghz; Antenna Type L-Com
Primary Frequency Range 5725.0 to 5850.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers