L-com, Inc. RF Antennas HG358DP4-NF

Description
3.5GHZ 8 DBI SPATIAL DIVERSITY/X
Request a Quote Datasheet
Description
3.5GHZ 8 DBI SPATIAL DIVERSITY/X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG358DP4-NF-ND - DigiKey
Thief River Falls, MN, United States
3.5GHZ 8 DBI SPATIAL DIVERSITY/X

3.5GHZ 8 DBI SPATIAL DIVERSITY/X

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG358DP4-NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.16e, CBRS, LTE, SOFDMA, Wi-Fi, WiMax, WLAN
Primary Frequency Range 3650.0 MHz
Gain 8.5 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823596-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, Cellular, 2G, LTE, 4G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details