L-com, Inc. RF Antennas HG2458-03PU-100IPEX

Description
ANT PCB 2400/5200-5800MHZ 2/3DBI
Request a Quote Datasheet
Description
ANT PCB 2400/5200-5800MHZ 2/3DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2458-03PU-100IPEX-ND - DigiKey
Thief River Falls, MN, United States
ANT PCB 2400/5200-5800MHZ 2/3DBI

ANT PCB 2400/5200-5800MHZ 2/3DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2458-03PU-100IPEX-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2450.0 to 5500.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195889-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Wi-Fi, 5G
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details