L-com, Inc. Antenna, 4.4Ghz-5Ghz, Mimo; Antenna Type L-Com HG4450-14DP-090

Description
ANTENNA, 4.4GHZ-5GHZ, MIMO; Antenna Type:MIMO; Frequency Min:4.4GHz; Frequency Max:5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:14dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical
Datasheet
Description
ANTENNA, 4.4GHZ-5GHZ, MIMO; Antenna Type:MIMO; Frequency Min:4.4GHz; Frequency Max:5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:14dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 4.4Ghz-5Ghz, Mimo; Antenna Type L-Com - 90AJ5229 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 4.4Ghz-5Ghz, Mimo; Antenna Type L-Com
90AJ5229
Antenna, 4.4Ghz-5Ghz, Mimo; Antenna Type L-Com 90AJ5229
ANTENNA, 4.4GHZ-5GHZ, MIMO; Antenna Type:MIMO; Frequency Min:4.4GHz; Frequency Max:5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:14dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical

ANTENNA, 4.4GHZ-5GHZ, MIMO; Antenna Type:MIMO; Frequency Min:4.4GHz; Frequency Max:5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:14dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Horizontal / Vertical

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 90AJ5229
Product Name Antenna, 4.4Ghz-5Ghz, Mimo; Antenna Type L-Com
Primary Frequency Range 4400.0 to 5000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers