L-com, Inc. RF Antennas HG2458-09U-PRO-5PK

Description
ANTOMNI 2.4/5.8GHZ 9DBI
Request a Quote Datasheet
Description
ANTOMNI 2.4/5.8GHZ 9DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2458-09U-PRO-5PK-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 2.4/5.8GHZ 9DBI

ANTOMNI 2.4/5.8GHZ 9DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2458-09U-PRO-5PK-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, ISM, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers