L-com, Inc. 2.4/ 5 GHz 11 dBi Dual Frequency / Dual Polarized Omni Antenna HG2458-11DPU

Description
L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line. The HyperGain HG2458-11DPU is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The DPU series stands out from the competition since they are true 360 degree omni directional antennas which feature patent pending technology. Dual Frequency / Dual Polarized The HG2458-11DPU is actually four antennas in one, a 2.4 GHz dual polarized antenna and a 5 GHz dual polarized antenna together in a single radome. Each frequency features separate feeds for both horizontal and vertical polarities, four N-Female connectors total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-11DPU construction features a heavy-duty UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-11DPU far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design MIMO - Multiple-Input and Multiple-Output, separate inputs for 2.4 GHz and 5 GHz - four connectors total UV-Resistant radome for all-weather operation True 360 degree omni directional antennas which feature patent pending technology Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Point-to-multipoint applications Wireless video systems Supports 1x2, 2x2 and 4x4 MIMO AP/Routers WiMax, WISP and WiFI applications
Datasheet
Description
L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line. The HyperGain HG2458-11DPU is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The DPU series stands out from the competition since they are true 360 degree omni directional antennas which feature patent pending technology. Dual Frequency / Dual Polarized The HG2458-11DPU is actually four antennas in one, a 2.4 GHz dual polarized antenna and a 5 GHz dual polarized antenna together in a single radome. Each frequency features separate feeds for both horizontal and vertical polarities, four N-Female connectors total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-11DPU construction features a heavy-duty UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-11DPU far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design MIMO - Multiple-Input and Multiple-Output, separate inputs for 2.4 GHz and 5 GHz - four connectors total UV-Resistant radome for all-weather operation True 360 degree omni directional antennas which feature patent pending technology Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Point-to-multipoint applications Wireless video systems Supports 1x2, 2x2 and 4x4 MIMO AP/Routers WiMax, WISP and WiFI applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/ 5 GHz 11 dBi Dual Frequency / Dual Polarized Omni Antenna - HG2458-11DPU - L-com, Inc.
North Andover, MA, United States
2.4/ 5 GHz 11 dBi Dual Frequency / Dual Polarized Omni Antenna
HG2458-11DPU
2.4/ 5 GHz 11 dBi Dual Frequency / Dual Polarized Omni Antenna HG2458-11DPU
L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line. The HyperGain HG2458-11DPU is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The DPU series stands out from the competition since they are true 360 degree omni directional antennas which feature patent pending technology. Dual Frequency / Dual Polarized The HG2458-11DPU is actually four antennas in one, a 2.4 GHz dual polarized antenna and a 5 GHz dual polarized antenna together in a single radome. Each frequency features separate feeds for both horizontal and vertical polarities, four N-Female connectors total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-11DPU construction features a heavy-duty UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-11DPU far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design MIMO - Multiple-Input and Multiple-Output, separate inputs for 2.4 GHz and 5 GHz - four connectors total UV-Resistant radome for all-weather operation True 360 degree omni directional antennas which feature patent pending technology Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Point-to-multipoint applications Wireless video systems Supports 1x2, 2x2 and 4x4 MIMO AP/Routers WiMax, WISP and WiFI applications

L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line.
The HyperGain HG2458-11DPU is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The DPU series stands out from the competition since they are true 360 degree omni directional antennas which feature patent pending technology.
Dual Frequency / Dual Polarized
The HG2458-11DPU is actually four antennas in one, a 2.4 GHz dual polarized antenna and a 5 GHz dual polarized antenna together in a single radome. Each frequency features separate feeds for both horizontal and vertical polarities, four N-Female connectors total.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
The HG2458-11DPU construction features a heavy-duty UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-11DPU far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength.
For additional information and full specifications, click on the data sheet link in the Downloads tab.

Features

  • Dual polarity/dual frequency feed system in single enclosure
  • Heavy duty industrial grade design
  • MIMO - Multiple-Input and Multiple-Output, separate inputs for 2.4 GHz and 5 GHz - four connectors total
  • UV-Resistant radome for all-weather operation
  • True 360 degree omni directional antennas which feature patent pending technology

Application

  • 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications
  • Point-to-multipoint applications
  • Wireless video systems
  • Supports 1x2, 2x2 and 4x4 MIMO AP/Routers
  • WiMax, WISP and WiFI applications
Supplier's Site Datasheet
Antomni 2.4/5.8Ghz 11Dbi L-Com - 23AK3354 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 2.4/5.8Ghz 11Dbi L-Com
23AK3354
Antomni 2.4/5.8Ghz 11Dbi L-Com 23AK3354
ANTOMNI 2.4/5.8GHZ 11DBI

ANTOMNI 2.4/5.8GHZ 11DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-11DPU 23AK3354
Product Name 2.4/ 5 GHz 11 dBi Dual Frequency / Dual Polarized Omni Antenna Antomni 2.4/5.8Ghz 11Dbi L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details