L-com, Inc. 2.4/4.9-5.8 GHz 13/15 dBi Cross Pol Flat Panel Antenna - N-Female Connector HG2458-15XP

Description
The Hyperlink HG2458-15XP is a high performance multi-band directional flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 4.9-5.8 GHz (4900-5850 MHz) band, the multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-15XP is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. Cross Polarized The HG2458-15XP features two independent 2.4/4.9-5.8 GHz antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-15XP antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Cross polarized feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) 2.4/4.9-5.8 GHz antennas within one enclosure Includes tilt-and-swivel pole mount kit Multi-band operation: 2.4 GHz and 4.9 GHz to 5.8 GHz UV-resistant radome for all-weather operation Application 2.4 GHz and 5.8 GHz wireless video systems Ideal for Multi-Band MIMO radios IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems Homeland security and public safety services
Datasheet
Description
The Hyperlink HG2458-15XP is a high performance multi-band directional flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 4.9-5.8 GHz (4900-5850 MHz) band, the multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-15XP is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. Cross Polarized The HG2458-15XP features two independent 2.4/4.9-5.8 GHz antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-15XP antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Cross polarized feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) 2.4/4.9-5.8 GHz antennas within one enclosure Includes tilt-and-swivel pole mount kit Multi-band operation: 2.4 GHz and 4.9 GHz to 5.8 GHz UV-resistant radome for all-weather operation Application 2.4 GHz and 5.8 GHz wireless video systems Ideal for Multi-Band MIMO radios IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems Homeland security and public safety services
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9-5.8 GHz 13/15 dBi Cross Pol Flat Panel Antenna - N-Female Connector - HG2458-15XP - L-com, Inc.
North Andover, MA, United States
2.4/4.9-5.8 GHz 13/15 dBi Cross Pol Flat Panel Antenna - N-Female Connector
HG2458-15XP
2.4/4.9-5.8 GHz 13/15 dBi Cross Pol Flat Panel Antenna - N-Female Connector HG2458-15XP
The Hyperlink HG2458-15XP is a high performance multi-band directional flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 4.9-5.8 GHz (4900-5850 MHz) band, the multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-15XP is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. Cross Polarized The HG2458-15XP features two independent 2.4/4.9-5.8 GHz antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-15XP antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Cross polarized feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) 2.4/4.9-5.8 GHz antennas within one enclosure Includes tilt-and-swivel pole mount kit Multi-band operation: 2.4 GHz and 4.9 GHz to 5.8 GHz UV-resistant radome for all-weather operation Application 2.4 GHz and 5.8 GHz wireless video systems Ideal for Multi-Band MIMO radios IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems Homeland security and public safety services

The Hyperlink HG2458-15XP is a high performance multi-band directional flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 4.9-5.8 GHz (4900-5850 MHz) band, the multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-15XP is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports.
Cross Polarized
The HG2458-15XP features two independent 2.4/4.9-5.8 GHz antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems.
This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-15XP antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Cross polarized feed system - (2) N-Female connectors
  • Dual Slant Antenna - Independent cross polarized (X-Pol) 2.4/4.9-5.8 GHz antennas within one enclosure
  • Includes tilt-and-swivel pole mount kit
  • Multi-band operation: 2.4 GHz and 4.9 GHz to 5.8 GHz
  • UV-resistant radome for all-weather operation

Application

  • 2.4 GHz and 5.8 GHz wireless video systems
  • Ideal for Multi-Band MIMO radios
  • IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications
  • 2.4/4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • Homeland security and public safety services
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-15XP
Product Name 2.4/4.9-5.8 GHz 13/15 dBi Cross Pol Flat Panel Antenna - N-Female Connector
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
Multi-Band Antennas - 1248675 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details