L-com, Inc. 5.8 GHz 9 dBi Professional Omnidirectional Antenna HG5809U-PRO

Description
Professional Performance The HyperLink Brand HG5809U-PRO is a professional high gain omni-directional base station Wi-Fi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG5809U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG5809U-PRO far exceeds other omni-directional antennas. The included mounting system features heavy-duty mast clamps, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Fiberglass radome Heavy duty industrial grade design Integral N-Female Connector All weather operation Center fed collinear array Application 2.4/5.8 GHz IEEE 802.11a/b/g applications 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications Wireless video systems
Datasheet
Description
Professional Performance The HyperLink Brand HG5809U-PRO is a professional high gain omni-directional base station Wi-Fi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG5809U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG5809U-PRO far exceeds other omni-directional antennas. The included mounting system features heavy-duty mast clamps, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Fiberglass radome Heavy duty industrial grade design Integral N-Female Connector All weather operation Center fed collinear array Application 2.4/5.8 GHz IEEE 802.11a/b/g applications 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications Wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 9 dBi Professional Omnidirectional Antenna - HG5809U-PRO - L-com, Inc.
North Andover, MA, United States
5.8 GHz 9 dBi Professional Omnidirectional Antenna
HG5809U-PRO
5.8 GHz 9 dBi Professional Omnidirectional Antenna HG5809U-PRO
Professional Performance The HyperLink Brand HG5809U-PRO is a professional high gain omni-directional base station Wi-Fi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG5809U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG5809U-PRO far exceeds other omni-directional antennas. The included mounting system features heavy-duty mast clamps, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Fiberglass radome Heavy duty industrial grade design Integral N-Female Connector All weather operation Center fed collinear array Application 2.4/5.8 GHz IEEE 802.11a/b/g applications 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications Wireless video systems

Professional Performance
The HyperLink Brand HG5809U-PRO is a professional high gain omni-directional base station Wi-Fi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired.
Rugged and Weatherproof
The HG5809U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG5809U-PRO far exceeds other omni-directional antennas. The included mounting system features heavy-duty mast clamps, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Fiberglass radome
  • Heavy duty industrial grade design
  • Integral N-Female Connector
  • All weather operation
  • Center fed collinear array

Application

  • 2.4/5.8 GHz IEEE 802.11a/b/g applications
  • 2.4GHz Wi-Fi applications
  • 5.8 GHz UNII and ISM applications
  • Point-to-multipoint applications
  • Wireless video systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5809U-PRO
Product Name 5.8 GHz 9 dBi Professional Omnidirectional Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data