L-com, Inc. 3.5 GHz 9 dBi Professional Omnidirectional Antenna HG3509U-PRO

Description
The HyperGain® HG3509U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The HG3509U-PRO construction features a gray color UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG3509U-PRO far exceeds other omni-directional antennas. The included mounting system features heavy-duty stainless steel mast clamps, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector. Available in 5-Packs This antenna is also available in 5-packs, (HG3509U-PRO-5PK), Click Here. Features DC Ground lightning protection Heavy duty industrial grade design Supplied with mast mounting kit All weather operation Superior performance Application Multipoint Applications WiMAX , Mobile WiMAX, SOFDMA 3.5 GHz Band Applications IEEE 802.16e Applications Wireless LAN systems
Datasheet
Description
The HyperGain® HG3509U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The HG3509U-PRO construction features a gray color UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG3509U-PRO far exceeds other omni-directional antennas. The included mounting system features heavy-duty stainless steel mast clamps, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector. Available in 5-Packs This antenna is also available in 5-packs, (HG3509U-PRO-5PK), Click Here. Features DC Ground lightning protection Heavy duty industrial grade design Supplied with mast mounting kit All weather operation Superior performance Application Multipoint Applications WiMAX , Mobile WiMAX, SOFDMA 3.5 GHz Band Applications IEEE 802.16e Applications Wireless LAN systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz 9 dBi Professional Omnidirectional Antenna - HG3509U-PRO - L-com, Inc.
North Andover, MA, United States
3.5 GHz 9 dBi Professional Omnidirectional Antenna
HG3509U-PRO
3.5 GHz 9 dBi Professional Omnidirectional Antenna HG3509U-PRO
The HyperGain® HG3509U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The HG3509U-PRO construction features a gray color UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG3509U-PRO far exceeds other omni-directional antennas. The included mounting system features heavy-duty stainless steel mast clamps, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector. Available in 5-Packs This antenna is also available in 5-packs, (HG3509U-PRO-5PK), Click Here. Features DC Ground lightning protection Heavy duty industrial grade design Supplied with mast mounting kit All weather operation Superior performance Application Multipoint Applications WiMAX , Mobile WiMAX, SOFDMA 3.5 GHz Band Applications IEEE 802.16e Applications Wireless LAN systems

The HyperGain® HG3509U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 3.5GHz band. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired.
The HG3509U-PRO construction features a gray color UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG3509U-PRO far exceeds other omni-directional antennas. The included mounting system features heavy-duty stainless steel mast clamps, allowing installation on masts from 1.4 inches (35 mm) up to 2.0 inches (50 mm) diameter. This antenna features an integral N-Female connector.
Available in 5-Packs
This antenna is also available in 5-packs, (HG3509U-PRO-5PK), Click Here.

Features

  • DC Ground lightning protection
  • Heavy duty industrial grade design
  • Supplied with mast mounting kit
  • All weather operation
  • Superior performance

Application

  • Multipoint Applications
  • WiMAX , Mobile WiMAX, SOFDMA
  • 3.5 GHz Band Applications
  • IEEE 802.16e Applications
  • Wireless LAN systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG3509U-PRO
Product Name 3.5 GHz 9 dBi Professional Omnidirectional Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195771-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
WiFi Antennas - 2097235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details