L-com, Inc. RF Antennas HG3520DP

Description
3.5GHZ 20 DBI DUAL POLARIZED MIM
Request a Quote Datasheet
Description
3.5GHZ 20 DBI DUAL POLARIZED MIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG3520DP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-HG3520DP-ND
RF Antennas 5073-HG3520DP-ND
3.5GHZ 20 DBI DUAL POLARIZED MIM

3.5GHZ 20 DBI DUAL POLARIZED MIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG3520DP-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.16e, CBRS, LTE, SOFDMA, Wi-Fi, WiMax, WLAN
Primary Frequency Range 3650.0 MHz
Gain 20 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details