L-com, Inc. RF Antennas HG63807U

Description
617-960 / 1710-3800 MHZ 6 /7 DBI
Request a Quote Datasheet
Description
617-960 / 1710-3800 MHZ 6 /7 DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG63807U-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-HG63807U-ND
RF Antennas 5073-HG63807U-ND
617-960 / 1710-3800 MHZ 6 /7 DBI

617-960 / 1710-3800 MHZ 6 /7 DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG63807U-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE
Primary Frequency Range 788.5 to 2755.0 MHz
Gain 6 to 7 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details