L-com, Inc. RF Antennas HG4971DP-34D-RSP

Description
4950 MHZ TO 7125 MHZ, 3-FOOT PAR
Request a Quote Datasheet
Description
4950 MHZ TO 7125 MHZ, 3-FOOT PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG4971DP-34D-RSP-ND - DigiKey
Thief River Falls, MN, United States
4950 MHZ TO 7125 MHZ, 3-FOOT PAR

4950 MHZ TO 7125 MHZ, 3-FOOT PAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG4971DP-34D-RSP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi
Primary Frequency Range 5025.0 to 6512.0 MHz
Gain 31.5 to 34 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details