L-com, Inc. Datasheets for Fiber Optic Transmitters
Fiber optic transmitters are devices that include an LED or laser source, and signal conditioning electronics, to inject a signal into fiber.
Fiber Optic Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The L-com FOCV-12GSDI-STXM is a 12G/6G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-12GSDI-STXM 12G/6G SDI Converter... | |
| The L-com FOCV-3GSDI-STXI is a 3G SDI Converter transmitter module. It has a small form factor design and can be used inline with existing cabling. The L-com FOCV-3GSDI-STXI 3G SDI... | |
| The L-com FOTX31DMAC1SC-06 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 6 dBm optical power. The FOTX31DMAC1SC-06 is a high quality,... | |
| The L-com FOTX31DMAC1SC-08 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 8 dBm optical power. The FOTX31DMAC1SC-08 is a high quality,... | |
| The L-com FOTX31DMAC1SC-10 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 10 dBm optical power. The FOTX31DMAC1SC-10 is a high quality,... | |
| The L-com FOTX31DMAC1SC-12 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 12 dBm optical power. The FOTX31DMAC1SC-12 is a high quality,... | |
| The L-com FOTX31DMAC1SC-14 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 14 dBm optical power. The FOTX31DMAC1SC-14 is a high quality,... | |
| The L-com FOTX55DMAC1SC-06 series is a 1550nm Fiber Transmitter 1550nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 6 dBm optical power. The FOTX55DMAC1SC-06 is a high quality,... | |
| The L-com FOTX55DMAC1SC-10 series is a 1550nm Fiber Transmitter 1550nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 10 dBm optical power. The FOTX55DMAC1SC-10 is a high quality,... |