L-com, Inc. 5.8 GHz 12 dBi Professional Omnidirectional Antenna HG5812U-PRO

Description
The HyperGain HG5812U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG5812U-PRO construction features a heavy duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG5812U-PRO far exceeds other omni-directional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. This antenna features an integral N-Female connector. This antenna is also available in 5-packs: HG5812U-PRO-5PK. For additional information and complete specifications, click on the data sheet link below. Features Center fed collinear array Fiberglass radome Heavy duty industrial grade design Integral N-Female Connector All weather operation Application 2.4/5.8 GHz IEEE 802.11a/b/g applications 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications Wireless video systems
Datasheet
Description
The HyperGain HG5812U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG5812U-PRO construction features a heavy duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG5812U-PRO far exceeds other omni-directional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. This antenna features an integral N-Female connector. This antenna is also available in 5-packs: HG5812U-PRO-5PK. For additional information and complete specifications, click on the data sheet link below. Features Center fed collinear array Fiberglass radome Heavy duty industrial grade design Integral N-Female Connector All weather operation Application 2.4/5.8 GHz IEEE 802.11a/b/g applications 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications Wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 12 dBi Professional Omnidirectional Antenna - HG5812U-PRO - L-com, Inc.
North Andover, MA, United States
5.8 GHz 12 dBi Professional Omnidirectional Antenna
HG5812U-PRO
5.8 GHz 12 dBi Professional Omnidirectional Antenna HG5812U-PRO
The HyperGain HG5812U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG5812U-PRO construction features a heavy duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG5812U-PRO far exceeds other omni-directional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. This antenna features an integral N-Female connector. This antenna is also available in 5-packs: HG5812U-PRO-5PK. For additional information and complete specifications, click on the data sheet link below. Features Center fed collinear array Fiberglass radome Heavy duty industrial grade design Integral N-Female Connector All weather operation Application 2.4/5.8 GHz IEEE 802.11a/b/g applications 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications Wireless video systems

The HyperGain HG5812U-PRO is a professional high gain omni-directional base station WiFi antenna designed and optimized for the 5.8GHz ISM and UNII band. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired.
Rugged and Weatherproof
The HG5812U-PRO construction features a heavy duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG5812U-PRO far exceeds other omni-directional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. This antenna features an integral N-Female connector.
This antenna is also available in 5-packs: HG5812U-PRO-5PK.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Center fed collinear array
  • Fiberglass radome
  • Heavy duty industrial grade design
  • Integral N-Female Connector
  • All weather operation

Application

  • 2.4/5.8 GHz IEEE 802.11a/b/g applications
  • 2.4GHz Wi-Fi applications
  • 5.8 GHz UNII and ISM applications
  • Point-to-multipoint applications
  • Wireless video systems
Supplier's Site Datasheet
Antenna, Omni, 5.8Ghz; Antenna Type L-Com - 23T6611 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni, 5.8Ghz; Antenna Type L-Com
23T6611
Antenna, Omni, 5.8Ghz; Antenna Type L-Com 23T6611
ANTENNA, OMNI, 5.8GHZ; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, OMNI, 5.8GHZ; Antenna Type:Omni-directional; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5812U-PRO 23T6611
Product Name 5.8 GHz 12 dBi Professional Omnidirectional Antenna Antenna, Omni, 5.8Ghz; Antenna Type L-Com
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers