617 MHZ - 6000 MHZ, INDOOR 5G MI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG65806DPCUPR-4310F-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE |
| Primary Frequency Range | 788.5 to 5450.0 MHz |
| Gain | 2.2 to 6 dB |
| VSWR | 1.8 :1 |
Vertical