L-com, Inc. 4.9-5.8 GHz 30 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG4958DP-30D

Description
The HyperLink model HG4958DP-30D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 4.9GHz and 5GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 28 - 30 dBi of gain with a 4.8° horizontal beam-width and 4.9° vertical beam-width. Adjustable Dual Polarity Feed Horn System The HG4958DP-30D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. Rugged and Weatherproof The reflector dish of the HG4958DP-30D is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. The HG4958DP-30D is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features (2) N-Female connectors Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Aluminum reflector dish with UV stable light gray polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Application 4.9 GHz Public Safety Band 5.1/5.3/5.4/5.8 GHz ISM and UNII Band Applications Long Distance Backhaul and Point to Point Data Links MIMO and 802.11 n Applications WiMAX Applications
Datasheet
Description
The HyperLink model HG4958DP-30D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 4.9GHz and 5GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 28 - 30 dBi of gain with a 4.8° horizontal beam-width and 4.9° vertical beam-width. Adjustable Dual Polarity Feed Horn System The HG4958DP-30D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. Rugged and Weatherproof The reflector dish of the HG4958DP-30D is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. The HG4958DP-30D is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features (2) N-Female connectors Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Aluminum reflector dish with UV stable light gray polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Application 4.9 GHz Public Safety Band 5.1/5.3/5.4/5.8 GHz ISM and UNII Band Applications Long Distance Backhaul and Point to Point Data Links MIMO and 802.11 n Applications WiMAX Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9-5.8 GHz 30 dBi Dual Polarity/X-Polarity MIMO Dish Antenna - HG4958DP-30D - L-com, Inc.
North Andover, MA, United States
4.9-5.8 GHz 30 dBi Dual Polarity/X-Polarity MIMO Dish Antenna
HG4958DP-30D
4.9-5.8 GHz 30 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG4958DP-30D
The HyperLink model HG4958DP-30D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 4.9GHz and 5GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 28 - 30 dBi of gain with a 4.8° horizontal beam-width and 4.9° vertical beam-width. Adjustable Dual Polarity Feed Horn System The HG4958DP-30D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. Rugged and Weatherproof The reflector dish of the HG4958DP-30D is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. The HG4958DP-30D is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features (2) N-Female connectors Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Aluminum reflector dish with UV stable light gray polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Application 4.9 GHz Public Safety Band 5.1/5.3/5.4/5.8 GHz ISM and UNII Band Applications Long Distance Backhaul and Point to Point Data Links MIMO and 802.11 n Applications WiMAX Applications

The HyperLink model HG4958DP-30D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 4.9GHz and 5GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 28 - 30 dBi of gain with a 4.8° horizontal beam-width and 4.9° vertical beam-width.
Adjustable Dual Polarity Feed Horn System
The HG4958DP-30D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems.
Rugged and Weatherproof
The reflector dish of the HG4958DP-30D is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading.
The HG4958DP-30D is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°.
For additional information and complete specifications, click on Data Sheet link in the Downloads sections.

Features

  • (2) N-Female connectors
  • Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°)
  • Aluminum reflector dish with UV stable light gray polymer finish
  • Includes tilt and swivel mast mount kit
  • Optional radome cover kits available

Application

  • 4.9 GHz Public Safety Band
  • 5.1/5.3/5.4/5.8 GHz ISM and UNII Band Applications
  • Long Distance Backhaul and Point to Point Data Links
  • MIMO and 802.11 n Applications
  • WiMAX Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4958DP-30D
Product Name 4.9-5.8 GHz 30 dBi Dual Polarity/X-Polarity MIMO Dish Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details