L-com, Inc. RF Antennas HG5819P

Description
ANTPANEL 5.8GHZ 19DBI
Request a Quote Datasheet
Description
ANTPANEL 5.8GHZ 19DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG5819P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-HG5819P-ND
RF Antennas 5073-HG5819P-ND
ANTPANEL 5.8GHZ 19DBI

ANTPANEL 5.8GHZ 19DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG5819P-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a, ISM, UNII, Wi-Fi, WLAN
Primary Frequency Range 5787.0 MHz
Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
WiFi Antennas - 1248683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
GSM 4dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS4R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 4 dB
Form Factor / Mounting External; Portable
View Details