L-com, Inc. 698-960, 1710-2700 6-8 dBi Omni Antenna, N Female, PVC radome HG72708U

Description
The L-com HG72708U is a high performance LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG72708U has 6 to 8 dBi gain and can be used to broadcast Cellular LTE signals. The HG72708U operates from 698 to 960 MHz and 1710 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG72708U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG72708U from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG72708U antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets PVC radome Integral N-Female connector Rugged industrial grade design 360° Omnidirectional Pattern Application 700, 800, 900, 1800, 1900, 2100, 2400, 2600 Cellular Band Operation Supports midband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications 6/8 dBi gain
Datasheet
Description
The L-com HG72708U is a high performance LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG72708U has 6 to 8 dBi gain and can be used to broadcast Cellular LTE signals. The HG72708U operates from 698 to 960 MHz and 1710 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG72708U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG72708U from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG72708U antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets PVC radome Integral N-Female connector Rugged industrial grade design 360° Omnidirectional Pattern Application 700, 800, 900, 1800, 1900, 2100, 2400, 2600 Cellular Band Operation Supports midband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications 6/8 dBi gain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-960, 1710-2700 6-8 dBi Omni Antenna, N Female, PVC radome - HG72708U - L-com, Inc.
North Andover, MA, United States
698-960, 1710-2700 6-8 dBi Omni Antenna, N Female, PVC radome
HG72708U
698-960, 1710-2700 6-8 dBi Omni Antenna, N Female, PVC radome HG72708U
The L-com HG72708U is a high performance LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG72708U has 6 to 8 dBi gain and can be used to broadcast Cellular LTE signals. The HG72708U operates from 698 to 960 MHz and 1710 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG72708U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG72708U from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG72708U antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets PVC radome Integral N-Female connector Rugged industrial grade design 360° Omnidirectional Pattern Application 700, 800, 900, 1800, 1900, 2100, 2400, 2600 Cellular Band Operation Supports midband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications 6/8 dBi gain

The L-com HG72708U is a high performance LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG72708U has 6 to 8 dBi gain and can be used to broadcast Cellular LTE signals. The HG72708U operates from 698 to 960 MHz and 1710 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG72708U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG72708U from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG72708U antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • Includes heavy duty steel mast mounting brackets
  • PVC radome
  • Integral N-Female connector
  • Rugged industrial grade design
  • 360° Omnidirectional Pattern

Application

  • 700, 800, 900, 1800, 1900, 2100, 2400, 2600 Cellular Band Operation
  • Supports midband LTE and 5G networks
  • Point to Multipoint and Non Line of Sight (NLOS) Applications
  • 6/8 dBi gain
Supplier's Site Datasheet
Antenna, 1.71Ghz-2.7Ghz, 8Dbi, N Conn; Antenna Type L-Com - 60AK0107 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 1.71Ghz-2.7Ghz, 8Dbi, N Conn; Antenna Type L-Com
60AK0107
Antenna, 1.71Ghz-2.7Ghz, 8Dbi, N Conn; Antenna Type L-Com 60AK0107
ANTENNA, 1.71GHZ-2.7GHZ, 8DBI, N CONN; Antenna Type:Omni-directiona l; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:N Connector; Gain:8dBi; VSWR:1.7; Input Power:100W; Input Impedance:50ohm; Product Range:

ANTENNA, 1.71GHZ-2.7GHZ, 8DBI, N CONN; Antenna Type:Omni-directional; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:N Connector; Gain:8dBi; VSWR:1.7; Input Power:100W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG72708U 60AK0107
Product Name 698-960, 1710-2700 6-8 dBi Omni Antenna, N Female, PVC radome Antenna, 1.71Ghz-2.7Ghz, 8Dbi, N Conn; Antenna Type L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers