L-com, Inc. 2.4/5 GHz 9 dBi Flat Panel Antenna - N-Female Connector HG2458-09P

Description
The HG2458-09P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5125-5850 MHz) band. The Multi-Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It features a integral N-Female connector. Multi-Band Operation The HG2458-09P is actually two antennas in one. A dual element 2.4 GHz antenna and a dual element 5 GHz antenna coupled to a single feed. Since many multi-band 802.11a/b/g radios share a single antenna, the HG2458-09P can split these signals so that the two separate internal 2.4 GHz and 5 GHz antennas can be used to improve performance. The HG2458-09P can also receive separate 2.4 GHz and 5 GHz signals and combine them into a single feed. The HG2458-09P antenna is supplied with a 60 degree tilt and swivel mast mounting kit. This antenna can be wall mounted with the optional brackets. Click on the Downloads tab for additional information and complete specifications. Features Multi-Band operation - 2400-2500 MHz and 5125-5850 MHz Can be installed for either vertical or horizontal polarization Dual element 2.4 GHz and 5 GHz internal antennas coupled to a single feed Durable UV-stable, UL flame rated radome Light weight, Low loss solid brass elements & integral N-Female connector Application IEEE 802.11a/b/g/n and 802.11ac applications 2.4 GHz and 5.8 GHz wireless video systems 2.4 GHz ISM, 5.3 GHz and 5.8 GHz UNII/ISM band wireless systems 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems WiFi and WiMAX applications
Datasheet
Description
The HG2458-09P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5125-5850 MHz) band. The Multi-Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It features a integral N-Female connector. Multi-Band Operation The HG2458-09P is actually two antennas in one. A dual element 2.4 GHz antenna and a dual element 5 GHz antenna coupled to a single feed. Since many multi-band 802.11a/b/g radios share a single antenna, the HG2458-09P can split these signals so that the two separate internal 2.4 GHz and 5 GHz antennas can be used to improve performance. The HG2458-09P can also receive separate 2.4 GHz and 5 GHz signals and combine them into a single feed. The HG2458-09P antenna is supplied with a 60 degree tilt and swivel mast mounting kit. This antenna can be wall mounted with the optional brackets. Click on the Downloads tab for additional information and complete specifications. Features Multi-Band operation - 2400-2500 MHz and 5125-5850 MHz Can be installed for either vertical or horizontal polarization Dual element 2.4 GHz and 5 GHz internal antennas coupled to a single feed Durable UV-stable, UL flame rated radome Light weight, Low loss solid brass elements & integral N-Female connector Application IEEE 802.11a/b/g/n and 802.11ac applications 2.4 GHz and 5.8 GHz wireless video systems 2.4 GHz ISM, 5.3 GHz and 5.8 GHz UNII/ISM band wireless systems 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems WiFi and WiMAX applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5 GHz 9 dBi Flat Panel Antenna - N-Female Connector - HG2458-09P - L-com, Inc.
North Andover, MA, United States
2.4/5 GHz 9 dBi Flat Panel Antenna - N-Female Connector
HG2458-09P
2.4/5 GHz 9 dBi Flat Panel Antenna - N-Female Connector HG2458-09P
The HG2458-09P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5125-5850 MHz) band. The Multi-Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It features a integral N-Female connector. Multi-Band Operation The HG2458-09P is actually two antennas in one. A dual element 2.4 GHz antenna and a dual element 5 GHz antenna coupled to a single feed. Since many multi-band 802.11a/b/g radios share a single antenna, the HG2458-09P can split these signals so that the two separate internal 2.4 GHz and 5 GHz antennas can be used to improve performance. The HG2458-09P can also receive separate 2.4 GHz and 5 GHz signals and combine them into a single feed. The HG2458-09P antenna is supplied with a 60 degree tilt and swivel mast mounting kit. This antenna can be wall mounted with the optional brackets. Click on the Downloads tab for additional information and complete specifications. Features Multi-Band operation - 2400-2500 MHz and 5125-5850 MHz Can be installed for either vertical or horizontal polarization Dual element 2.4 GHz and 5 GHz internal antennas coupled to a single feed Durable UV-stable, UL flame rated radome Light weight, Low loss solid brass elements & integral N-Female connector Application IEEE 802.11a/b/g/n and 802.11ac applications 2.4 GHz and 5.8 GHz wireless video systems 2.4 GHz ISM, 5.3 GHz and 5.8 GHz UNII/ISM band wireless systems 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems WiFi and WiMAX applications

The HG2458-09P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5125-5850 MHz) band. The Multi-Band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It features a integral N-Female connector.
Multi-Band Operation
The HG2458-09P is actually two antennas in one. A dual element 2.4 GHz antenna and a dual element 5 GHz antenna coupled to a single feed. Since many multi-band 802.11a/b/g radios share a single antenna, the HG2458-09P can split these signals so that the two separate internal 2.4 GHz and 5 GHz antennas can be used to improve performance. The HG2458-09P can also receive separate 2.4 GHz and 5 GHz signals and combine them into a single feed.
The HG2458-09P antenna is supplied with a 60 degree tilt and swivel mast mounting kit. This antenna can be wall mounted with the optional brackets.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Multi-Band operation - 2400-2500 MHz and 5125-5850 MHz
  • Can be installed for either vertical or horizontal polarization
  • Dual element 2.4 GHz and 5 GHz internal antennas coupled to a single feed
  • Durable UV-stable, UL flame rated radome
  • Light weight, Low loss solid brass elements & integral N-Female connector

Application

  • IEEE 802.11a/b/g/n and 802.11ac applications
  • 2.4 GHz and 5.8 GHz wireless video systems
  • 2.4 GHz ISM, 5.3 GHz and 5.8 GHz UNII/ISM band wireless systems
  • 2.4/4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • WiFi and WiMAX applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-09P
Product Name 2.4/5 GHz 9 dBi Flat Panel Antenna - N-Female Connector
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823602-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G
Primary Frequency Range 698.0 to 1585.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details