L-com, Inc. 2.4 GHz-2.5 GHz / 4.9 GHz-7.2 GHz, 4/7 dBi WiFi 6e Stick Omnidirectional Outdoor Antenna - Type N Male Connector HG2471-04U-NM

Description
The HG2471-04U-NM WiFi 6e Stick Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Male connector, UV protection, omni-directional patterns for outdoor or indoor use. The HG2471-04U-NM is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-04U-NM is a rugged antenna providing broad coverage, low latency, increased network capacity and 4 dBi gain. This N Type Male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Female connectors. L-com’s HG2471-04U-NM supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-04U-NM omni antenna N Type Male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Type N Male Connector Outdoor Rated Omnidirectional Antenna 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 4 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Datasheet
Description
The HG2471-04U-NM WiFi 6e Stick Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Male connector, UV protection, omni-directional patterns for outdoor or indoor use. The HG2471-04U-NM is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-04U-NM is a rugged antenna providing broad coverage, low latency, increased network capacity and 4 dBi gain. This N Type Male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Female connectors. L-com’s HG2471-04U-NM supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-04U-NM omni antenna N Type Male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Type N Male Connector Outdoor Rated Omnidirectional Antenna 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 4 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz-2.5 GHz / 4.9 GHz-7.2 GHz, 4/7 dBi WiFi 6e Stick Omnidirectional Outdoor Antenna - Type N Male Connector - HG2471-04U-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz-2.5 GHz / 4.9 GHz-7.2 GHz, 4/7 dBi WiFi 6e Stick Omnidirectional Outdoor Antenna - Type N Male Connector
HG2471-04U-NM
2.4 GHz-2.5 GHz / 4.9 GHz-7.2 GHz, 4/7 dBi WiFi 6e Stick Omnidirectional Outdoor Antenna - Type N Male Connector HG2471-04U-NM
The HG2471-04U-NM WiFi 6e Stick Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Male connector, UV protection, omni-directional patterns for outdoor or indoor use. The HG2471-04U-NM is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-04U-NM is a rugged antenna providing broad coverage, low latency, increased network capacity and 4 dBi gain. This N Type Male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Female connectors. L-com’s HG2471-04U-NM supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-04U-NM omni antenna N Type Male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Type N Male Connector Outdoor Rated Omnidirectional Antenna 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 4 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi

The HG2471-04U-NM WiFi 6e Stick Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Male connector, UV protection, omni-directional patterns for outdoor or indoor use. The HG2471-04U-NM is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-04U-NM is a rugged antenna providing broad coverage, low latency, increased network capacity and 4 dBi gain. This N Type Male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Female connectors. L-com’s HG2471-04U-NM supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-04U-NM omni antenna N Type Male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Type N Male Connector
  • Outdoor Rated Omnidirectional Antenna
  • 2.4 GHz, 5 GHz, 6 GHz WiFi Bands
  • 4 dBi gain

Application

  • Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation
  • WiFi 6e (802.11ax) networks
  • Connected cars or self-driving cars, Fleet management, Logistics
  • Public Safety Networks
  • IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Supplier's Site Datasheet
Wifi 6E, 2400-2500/4900-7250 Mhz 4/7 Dbi L-Com - 23AK3374 - Newark, An Avnet Company
Chicago, IL, United States
Wifi 6E, 2400-2500/4900-7250 Mhz 4/7 Dbi L-Com
23AK3374
Wifi 6E, 2400-2500/4900-7250 Mhz 4/7 Dbi L-Com 23AK3374
WIFI 6E, 2400-2500/4900-7250 MHZ 4/7 DBI

WIFI 6E, 2400-2500/4900-7250 MHZ 4/7 DBI

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2471-04U-NM 23AK3374
Product Name 2.4 GHz-2.5 GHz / 4.9 GHz-7.2 GHz, 4/7 dBi WiFi 6e Stick Omnidirectional Outdoor Antenna - Type N Male Connector Wifi 6E, 2400-2500/4900-7250 Mhz 4/7 Dbi L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers