L-com, Inc. 2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-TNC Plug Connector HG2458MGRD-RTP

Description
The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications. Measuring 10.1" long, this antenna features rugged composite blade style radome and can tilt-and-swivel. This allows it to be used vertically, at a right angle, or any angle in-between. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Magnetic base with 5 ft. high performance low-loss 100-series cable Rugged composite radome Compact design Tilt and swivel design Two frequency ranges in one antenna Application 5.8 GHz ISM/UNII applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers 2.4 GHz, and 5.8 GHz band applications
Datasheet
Description
The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications. Measuring 10.1" long, this antenna features rugged composite blade style radome and can tilt-and-swivel. This allows it to be used vertically, at a right angle, or any angle in-between. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Magnetic base with 5 ft. high performance low-loss 100-series cable Rugged composite radome Compact design Tilt and swivel design Two frequency ranges in one antenna Application 5.8 GHz ISM/UNII applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers 2.4 GHz, and 5.8 GHz band applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-TNC Plug Connector - HG2458MGRD-RTP - L-com, Inc.
North Andover, MA, United States
2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-TNC Plug Connector
HG2458MGRD-RTP
2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-TNC Plug Connector HG2458MGRD-RTP
The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications. Measuring 10.1" long, this antenna features rugged composite blade style radome and can tilt-and-swivel. This allows it to be used vertically, at a right angle, or any angle in-between. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Magnetic base with 5 ft. high performance low-loss 100-series cable Rugged composite radome Compact design Tilt and swivel design Two frequency ranges in one antenna Application 5.8 GHz ISM/UNII applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers 2.4 GHz, and 5.8 GHz band applications

The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications.
Measuring 10.1" long, this antenna features rugged composite blade style radome and can tilt-and-swivel. This allows it to be used vertically, at a right angle, or any angle in-between. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference.
*Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof.
For additional information and complete specification, click on the data sheet link on the Downloads tab.

Features

  • Magnetic base with 5 ft. high performance low-loss 100-series cable
  • Rugged composite radome
  • Compact design
  • Tilt and swivel design
  • Two frequency ranges in one antenna

Application

  • 5.8 GHz ISM/UNII applications
  • 5.8 GHz wireless video and security systems
  • IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
  • 2.4 GHz, and 5.8 GHz band applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458MGRD-RTP
Product Name 2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-TNC Plug Connector
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766674 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details