L-com, Inc. 2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-SMA Plug Connector HG2458MGRD-RSP

Description
The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications. Measuring 10.1" long, this antenna features rugged composite blade style radome and can tilt-and-swivel. This allows it to be used vertically, at a right angle, or any angle in-between. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Compact design Magnetic base with 5 ft. high performance low-loss 100-series cable Rugged composite radome Tilt and swivel design Two frequency ranges in one antenna Application 5.8 GHz ISM/UNII applications 2.4 GHz, and 5.8 GHz band applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Datasheet
Description
The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications. Measuring 10.1" long, this antenna features rugged composite blade style radome and can tilt-and-swivel. This allows it to be used vertically, at a right angle, or any angle in-between. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Compact design Magnetic base with 5 ft. high performance low-loss 100-series cable Rugged composite radome Tilt and swivel design Two frequency ranges in one antenna Application 5.8 GHz ISM/UNII applications 2.4 GHz, and 5.8 GHz band applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-SMA Plug Connector - HG2458MGRD-RSP - L-com, Inc.
North Andover, MA, United States
2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-SMA Plug Connector
HG2458MGRD-RSP
2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-SMA Plug Connector HG2458MGRD-RSP
The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications. Measuring 10.1" long, this antenna features rugged composite blade style radome and can tilt-and-swivel. This allows it to be used vertically, at a right angle, or any angle in-between. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Compact design Magnetic base with 5 ft. high performance low-loss 100-series cable Rugged composite radome Tilt and swivel design Two frequency ranges in one antenna Application 5.8 GHz ISM/UNII applications 2.4 GHz, and 5.8 GHz band applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers

The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency. It is ideally suited for IEEE 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac applications.
Measuring 10.1" long, this antenna features rugged composite blade style radome and can tilt-and-swivel. This allows it to be used vertically, at a right angle, or any angle in-between. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference.
*Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof.
For additional information and complete specification, click on the data sheet link on the Downloads tab.

Features

  • Compact design
  • Magnetic base with 5 ft. high performance low-loss 100-series cable
  • Rugged composite radome
  • Tilt and swivel design
  • Two frequency ranges in one antenna

Application

  • 5.8 GHz ISM/UNII applications
  • 2.4 GHz, and 5.8 GHz band applications
  • 5.8 GHz wireless video and security systems
  • IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458MGRD-RSP
Product Name 2.4/5 GHz Dual Band Antenna w/Mag Mount, 5ft RP-SMA Plug Connector
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2344656-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Multi-Band Antennas - 2198157 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 690.0 to ? MHz
Gain 3 dB
View Details
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details