L-com, Inc. 5.1 GHz to 5.8 GHz 23 dBi Broadband Parabolic Dish Antenna HG5158-23D

Description
Superior Performance The Hyperlink 8.1- 5.8 GHz High-Performance Parabolic Dish Wi-Fi Antenna is ideal for directional 5 GHz ISM / UNII band applications. It features 23 dBi of gain with a 9° beam-width. These antennas can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas is constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. The HG5158-23D can be adjusted up or down from 0° to 60°. Features All weather operation Aluminum Reflector Dish Compact Size Superior Performance UV Stable light gray Polymer finish Application 5.8GHz ISM applications Wireless Bridges 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point System
Datasheet
Description
Superior Performance The Hyperlink 8.1- 5.8 GHz High-Performance Parabolic Dish Wi-Fi Antenna is ideal for directional 5 GHz ISM / UNII band applications. It features 23 dBi of gain with a 9° beam-width. These antennas can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas is constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. The HG5158-23D can be adjusted up or down from 0° to 60°. Features All weather operation Aluminum Reflector Dish Compact Size Superior Performance UV Stable light gray Polymer finish Application 5.8GHz ISM applications Wireless Bridges 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1 GHz to 5.8 GHz 23 dBi Broadband Parabolic Dish Antenna - HG5158-23D - L-com, Inc.
North Andover, MA, United States
5.1 GHz to 5.8 GHz 23 dBi Broadband Parabolic Dish Antenna
HG5158-23D
5.1 GHz to 5.8 GHz 23 dBi Broadband Parabolic Dish Antenna HG5158-23D
Superior Performance The Hyperlink 8.1- 5.8 GHz High-Performance Parabolic Dish Wi-Fi Antenna is ideal for directional 5 GHz ISM / UNII band applications. It features 23 dBi of gain with a 9° beam-width. These antennas can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas is constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. The HG5158-23D can be adjusted up or down from 0° to 60°. Features All weather operation Aluminum Reflector Dish Compact Size Superior Performance UV Stable light gray Polymer finish Application 5.8GHz ISM applications Wireless Bridges 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point System

Superior Performance
The Hyperlink 8.1- 5.8 GHz High-Performance Parabolic Dish Wi-Fi Antenna is ideal for directional 5 GHz ISM / UNII band applications. It features 23 dBi of gain with a 9° beam-width. These antennas can be oriented for either vertical or horizontal polarization.
Rugged and Weatherproof
The reflector dish of these antennas is constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading.
These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. The HG5158-23D can be adjusted up or down from 0° to 60°.

Features

  • All weather operation
  • Aluminum Reflector Dish
  • Compact Size
  • Superior Performance
  • UV Stable light gray Polymer finish

Application

  • 5.8GHz ISM applications
  • Wireless Bridges
  • 5.8GHz UNII applications
  • 5.8GHz Wireless LAN systems
  • Point to Point, Point to Multi-point System
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5158-23D
Product Name 5.1 GHz to 5.8 GHz 23 dBi Broadband Parabolic Dish Antenna
Primary Frequency Range 5100.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2344657-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
868MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-868FPC-5L10CP46-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 6 dB
View Details