L-com, Inc. Datasheets for Wallplates
Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more
| Product Name | Notes |
|---|---|
| Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style... | |
| Combine all your cable connections into L-com's Decora style wall plates. This popular design provides a clean, modern look to cable connections in a finished room. With support for up... | |
| Combining our innovative field termination style HD15 and Mini DIN 4 (SVHS) as well as a HD15 Female pigtail and HD15 Female to Female adapter with our stainless steel wall... | |
| Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied... | |
| Custom design your own surface mount box with L-com's economical keystone surface mountable boxes. One port style is available in white or ivory and supports keystone style modular jacks. Designed... | |
| For a professional look to any installation select L-com's Keystone wall plates. The flush mount design maintains a low profile with the wall and can easily be painted or covered... | |
| For a professional look to any installation select L-com's Keystone wall plates. The flush mount design maintains a low profile with the wall and the integrated shutter door prevents dust/debris... | |
| For maximum protection from EMI/RFI interference choose L-com's shielded Category 5E and Category 6 surface mountable jacks. Designed to mount on a wall or other surface area this box comes... | |
| L-com offers both single and dual port 3.5mm stainless steel wall plates to satisfy all your Pro A/V installations. These attractive yet rugged 3.5mm wall plates feature female to female... | |
| L-com's extensive line of stainless steel wall plates is the perfect choice for high EMI/RFI environments. Perfect for environments where traditional plastic plates will not work, these metal wall plates... | |
| L-com's RCA stainless steel wall plates are perfect for all your Pro A/V installations. These attractive yet rugged RCA wall plates feature female to female feed-thru RCA couplers. Order online... | |
| L-com's Stainless Steel wall plate saves you time on all your DVI video installations. Each wall plate features a quality constructed female to female DVI adapter that is pre-mounted to... | |
| L-com's XLR stainless steel wall plates are perfect for all your Pro A/V installations. These attractive yet rugged XLR wall plates feature female, male and single or dual cut out... | |
| The WPD100 stainless steel wall plate features no predrilled holes so you can use the punch of your choice depending on your installation needs. These blank wall plates are also... | |
| This series of stainless steel wallplates utilize the commonly found .5 diameter D hole to accommodate a wide variety of devices. These single gang wallplates are offered with one, two... | |
| This series of stainless steel wallplates utilize the commonly found .75 diameter D hole to accommodate a wide variety of devices. These single gang wallplates are offered with one or... | |
| Wall plates that accept a variety of termination devices are found to be useful by many installers. Wall plates also provide a more organized accommodation to your day-to-day cabling needs. | |
| Wall plates that accept common D-sub connectors are found to be useful by many installers. Wall plates also provide a more organized accommodation to your day-to-day cabling needs. Furthermore, stainless... |