L-com, Inc. Datasheets for Serial Hubs
Serial hubs expand serial ports to multiple ports and allow connectivity of multiple serial devices such as industrial instruments, point-of-sale (POS) terminals, and barcode printers.
Serial Hubs: Learn more
| Product Name | Notes |
|---|---|
| L-com's LC-IND-4USBHUB is a compact, bus powered USB hub that can be securely surface mounted to a panel or wall. This hub utilizes high retention USB ports, which are ideal... | |
| Perfect for sharing USB 3.0 resources such as USB scanners, card reader, and USB attached external storage, the USB-HUB-3.0 provides lightning fast USB connections at an affordable price. This plug... | |
| The ST4300USBM Mountable 4-Port Industrial USB Hub (USB 3.0) offers a simple way to expand a systems current USB capability by providing 4 additional external USB 3.0 ports from a... | |
| Tripp Lite U360-004-MINI is a compact, 4-Port USB 3.0 SuperSpeed hub, with built-in cable, that provides up to 5Gbps transfer rates in a compact, portable format ( Computer and devices... |