L-com, Inc. 430-450 MHz 9dBi Omni Antenna N-Male Connector HG439U-NM

Description
The HyperGain HG439U-NM is a high performance omnidirectional antenna designed for the 430-450 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired. This antenna features a 12 inch lead with N-Male type connector . Included with the HG439U is a dual u-bolt mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. For full technical information please refer to the datasheet. Features Lightweight fiberglass radome All weather operation Superior performance Application Family Radio Service 2-Way UHF Business Band 450 MHz CDMA GMRS SCADA
Description
The HyperGain HG439U-NM is a high performance omnidirectional antenna designed for the 430-450 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired. This antenna features a 12 inch lead with N-Male type connector . Included with the HG439U is a dual u-bolt mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. For full technical information please refer to the datasheet. Features Lightweight fiberglass radome All weather operation Superior performance Application Family Radio Service 2-Way UHF Business Band 450 MHz CDMA GMRS SCADA

Suppliers

Company
Product
Description
Supplier Links
430-450 MHz 9dBi Omni Antenna N-Male Connector - HG439U-NM - L-com, Inc.
North Andover, MA, United States
430-450 MHz 9dBi Omni Antenna N-Male Connector
HG439U-NM
430-450 MHz 9dBi Omni Antenna N-Male Connector HG439U-NM
The HyperGain HG439U-NM is a high performance omnidirectional antenna designed for the 430-450 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired. This antenna features a 12 inch lead with N-Male type connector . Included with the HG439U is a dual u-bolt mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. For full technical information please refer to the datasheet. Features Lightweight fiberglass radome All weather operation Superior performance Application Family Radio Service 2-Way UHF Business Band 450 MHz CDMA GMRS SCADA

The HyperGain HG439U-NM is a high performance omnidirectional antenna designed for the 430-450 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired.
This antenna features a 12 inch lead with N-Male type connector . Included with the HG439U is a dual u-bolt mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter.
This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation.
For full technical information please refer to the datasheet.

Features

  • Lightweight fiberglass radome
  • All weather operation
  • Superior performance

Application

  • Family Radio Service 2-Way
  • UHF Business Band
  • 450 MHz CDMA
  • GMRS
  • SCADA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG439U-NM
Product Name 430-450 MHz 9dBi Omni Antenna N-Male Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 001-0002-L - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
GSM & GPRS Antennas - 1408062 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 900.0 to ? MHz
View Details
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details