L-com, Inc. 2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - TNC-Male Connector HG2458CU-1-TM

Description
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features Mounts to ceiling tile Multiband Applications 12-inch coax lead Compact size, low profile Application IEEE 802.11a/b/g/n/ac WLAN Installations IEEE 802.16 WiMAX Distributed Antenna Systems, DAS Multiband Access Points and Routers
Description
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features Mounts to ceiling tile Multiband Applications 12-inch coax lead Compact size, low profile Application IEEE 802.11a/b/g/n/ac WLAN Installations IEEE 802.16 WiMAX Distributed Antenna Systems, DAS Multiband Access Points and Routers

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - TNC-Male Connector - HG2458CU-1-TM - L-com, Inc.
North Andover, MA, United States
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - TNC-Male Connector
HG2458CU-1-TM
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - TNC-Male Connector HG2458CU-1-TM
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features Mounts to ceiling tile Multiband Applications 12-inch coax lead Compact size, low profile Application IEEE 802.11a/b/g/n/ac WLAN Installations IEEE 802.16 WiMAX Distributed Antenna Systems, DAS Multiband Access Points and Routers

The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling.

Features

  • Mounts to ceiling tile
  • Multiband Applications
  • 12-inch coax lead
  • Compact size, low profile

Application

  • IEEE 802.11a/b/g/n/ac WLAN Installations
  • IEEE 802.16 WiMAX
  • Distributed Antenna Systems, DAS
  • Multiband Access Points and Routers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458CU-1-TM
Product Name 2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - TNC-Male Connector
Applications Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Telemetry Antennas - 150309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 470.0 MHz
Gain 4.98 dB
View Details
Antennas - 2-1513472-1 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details