L-com, Inc. 2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x RP-SMA Male Connector on 0.9 meter RG58 pigtail HG2471-06DPU-6RSP

Description
The HG2471-06DPU-6RSP WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 6 (six) pigtails terminated with Reverse Polarity SMA (RP-SMA) Male connectors for 6x6 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-6RSP is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-6RSP is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This RP-SMA male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RP-SMA female connectors. L-com’s HG2471-06DPU-6RSP supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-6RSP omni antenna with 6 RP-SMA male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Reverse Polarity SMA (RP-SMA) Male Connector 6 x Vertical Polarization 6x6 MIMO Functionality Outdoor Rated Omnidirectional Antenna 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Datasheet
Description
The HG2471-06DPU-6RSP WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 6 (six) pigtails terminated with Reverse Polarity SMA (RP-SMA) Male connectors for 6x6 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-6RSP is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-6RSP is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This RP-SMA male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RP-SMA female connectors. L-com’s HG2471-06DPU-6RSP supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-6RSP omni antenna with 6 RP-SMA male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Reverse Polarity SMA (RP-SMA) Male Connector 6 x Vertical Polarization 6x6 MIMO Functionality Outdoor Rated Omnidirectional Antenna 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x RP-SMA Male Connector on 0.9 meter RG58 pigtail - HG2471-06DPU-6RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x RP-SMA Male Connector on 0.9 meter RG58 pigtail
HG2471-06DPU-6RSP
2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x RP-SMA Male Connector on 0.9 meter RG58 pigtail HG2471-06DPU-6RSP
The HG2471-06DPU-6RSP WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 6 (six) pigtails terminated with Reverse Polarity SMA (RP-SMA) Male connectors for 6x6 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-6RSP is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-6RSP is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This RP-SMA male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RP-SMA female connectors. L-com’s HG2471-06DPU-6RSP supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-6RSP omni antenna with 6 RP-SMA male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Reverse Polarity SMA (RP-SMA) Male Connector 6 x Vertical Polarization 6x6 MIMO Functionality Outdoor Rated Omnidirectional Antenna 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi

The HG2471-06DPU-6RSP WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 6 (six) pigtails terminated with Reverse Polarity SMA (RP-SMA) Male connectors for 6x6 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-6RSP is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-6RSP is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This RP-SMA male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RP-SMA female connectors. L-com’s HG2471-06DPU-6RSP supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-6RSP omni antenna with 6 RP-SMA male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Reverse Polarity SMA (RP-SMA) Male Connector
  • 6 x Vertical Polarization
  • 6x6 MIMO Functionality
  • Outdoor Rated Omnidirectional Antenna
  • 2.4 GHz, 5 GHz, 6 GHz WiFi Bands
  • 6 dBi gain

Application

  • Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation
  • WiFi 6e (802.11ax) networks
  • Connected cars or self-driving cars, Fleet management, Logistics
  • Public Safety Networks
  • IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Supplier's Site Datasheet
Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com - 23AK3382 - Newark, An Avnet Company
Chicago, IL, United States
Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com
23AK3382
Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com 23AK3382
WIFI 6E, 2400-2500/5150-7250 MHZ 6/6 DBI

WIFI 6E, 2400-2500/5150-7250 MHZ 6/6 DBI

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2471-06DPU-6RSP 23AK3382
Product Name 2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x RP-SMA Male Connector on 0.9 meter RG58 pigtail Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details