L-com, Inc. Datasheets for KVM Switches
KVM switches are hardware devices that allow IT personnel to use a single keyboard, video monitor, and mouse (KVM) to control more than one computer at a time.
KVM Switches: Learn more
| Product Name | Notes |
|---|---|
| ADDERLink INFINITY dual Transmitter high capacity digital extenders/switch allows the likes of which have not been possible before. By encoding high quality DVI video, digital audio and USB data into... | |
| AdderView DDX Matrix is a new breed of digital KVM Matrix that provides powerful functionality inside a small, compact form factor. The DDX Matrix enables multiple users to access groups... | |
| ATEN's 4 Port HDMI Switch provides a quick and easy way to integrate multiple HDMI enabled devices to one display, making this a great home entertainment solution. Using the included... | |
| Aten's CS62U 2-Port KVM Switch is a complete USB solution. Link two USB computers to one USB console (keyboard, monitor, mouse & speaker). Attached custom KVM cables for hassle-free installation... | |
| Aten's premier line of rack mount KVM business solutions provides the user with a variety of robust, expandable KVM choices. These KVM switches are perfect for use in server rooms,... | |
| Aten's versatile multi-port video switch allows one monitor to receive 2 different video signals from a PC or laptop. A 1920 X 1440 video resolution provides crystal clear images. This... | |
| Easily switch your HDMI® signals with L-com's 3D ready HDMI® Switches. These plug -and -play HDMI® switches set up in seconds and are perfect for home or professional use. Features... | |
| For Enterprise KVM solutions the AdderLink ipeps (IP Engine per Server) provides a non-blocking global solution by providing each computer with a dedicated KVM-via-IP engine. This can be enhanced by... | |
| Powered by USB, the DDX-CAM-DP digital computer access modules sits in-line and is ideal for racks with limited available space. Designed to be plugged into the DDX30 Matrix switch or... | |
| Switch between any of four HDMI® inputs to one HDMI® output The GefenTV 4x1 Switcher for HDMI® with RS232 switches between any of four Hi-Def sources to one HDTV display. | |
| The AdderLink INFINITY demonstrates Adder's leading IP capability by delivering fluid interaction with computers as far away as your network can extend. AdderLink INFINITY allows you to build a flexible... | |
| The AdderView AVX5016 IP is the culmination of Adder's KVM over IP expertise to date. This new device offers 4 non blocking simultaneous IP connections together with a local port... | |
| The AdderView CATx 1000 is a high density, small form factor KVM switch that provides local and remote access for a user who wishes to control up to 16 (AVX1016)... | |
| The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform... | |
| The AdderView DDX-USR high performance KVM extender enables you to locate your critical computing hardware in a secure and temperature controlled environment away from the user workstation whilst maintaining the... | |
| The AdderView Prism is a reverse KVM switch that enables up to four consoles to access a single computer or KVM switch. The Prism is ideal for video splitting, resource... | |
| The AdderView Pro DVI series are professional grade Dual Link DVI-I KVMA switches which deliver ultimate flexibility for users who wish to share a high resolution screen(s) and modern USB... | |
| The ADDERView RDXX16 Series offers a complete KVM server room solution allowing for local and remote management. The 1U keyboard tray is available in most keyboard language layouts and features... | |
| The AV4PRO-DP is designed to enable four computers equipped with Display Port technology to be controlled from a single KVM console. The switch makes use of Adder's True Emulation technology... | |
| The AV4PRO-VGA is designed to enable four multihead computers to be controlled from a single high resolution KVM console using high definition analogue VGA video links. The switch makes use... | |
| The CS82U PS/2-USB KVM Switch is a desktop control unit that allows users to access two computers from a single KVM console (PS/2 or USB keyboard and mouse, and VGA... | |
| The CS84U PS/2-USB KVM Switch is a desktop control unit that allows users to access four computers from a single KVM console (PS/2 or USB keyboard and mouse, and VGA... | |
| The PSU-IEC-5VDC-2.5A can be used on many Adder KVM switch and extension products that require 5V DC power. These products include the AdderLink IPEPS, Adder view 4 and 8 OSD... | |
| These DB25 manual switch boxes are economical in price and great for simple switching of commonly used data lines. Features a sturdy, shielded metal box and a user friendly switch. |