L-com, Inc. 2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - SMA-Male Connector HG2458CU-1-SM

Description
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features 12-inch coax lead Compact size, low profile Mounts to ceiling tile Multiband Applications Application IEEE 802.11a/b/g/n/ac WLAN Installations IEEE 802.16 WiMAX Distributed Antenna Systems, DAS Multiband Access Points and Routers
Description
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features 12-inch coax lead Compact size, low profile Mounts to ceiling tile Multiband Applications Application IEEE 802.11a/b/g/n/ac WLAN Installations IEEE 802.16 WiMAX Distributed Antenna Systems, DAS Multiband Access Points and Routers

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - SMA-Male Connector - HG2458CU-1-SM - L-com, Inc.
North Andover, MA, United States
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - SMA-Male Connector
HG2458CU-1-SM
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - SMA-Male Connector HG2458CU-1-SM
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features 12-inch coax lead Compact size, low profile Mounts to ceiling tile Multiband Applications Application IEEE 802.11a/b/g/n/ac WLAN Installations IEEE 802.16 WiMAX Distributed Antenna Systems, DAS Multiband Access Points and Routers

The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling.

Features

  • 12-inch coax lead
  • Compact size, low profile
  • Mounts to ceiling tile
  • Multiband Applications

Application

  • IEEE 802.11a/b/g/n/ac WLAN Installations
  • IEEE 802.16 WiMAX
  • Distributed Antenna Systems, DAS
  • Multiband Access Points and Routers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458CU-1-SM
Product Name 2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - SMA-Male Connector
Applications Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 10dBi Fiberglass Antenna With N Male St. Connector - ET-91510FG11-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 10 dB
View Details
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 2400.0 to 2500.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details