L-com, Inc. 5 GHz 16 dBi 90° Cross-Polarized / Dual Feed MIMO Sector Antenna HG5158-16XP-090

Description
The HyperLink HG5158-16XP-090 antenna is designed with two independent cross polarized internal antennas fed via (2) connectors. The HG5158-16XP-090 provides high gain with a wide 90° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 5.8 GHz ISM band. Applications include IEEE 802.11a and 802.11n wireless LAN systems. This model is also ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities. Cross Polarized - X-Pol The HG5158-16XP-090 features two independent antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features All weather operation Dual polarity feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) antennas within one enclosure Heavy duty steel mounting bracket with easy elevation and tilt adjustment Application IEEE 802.11a/n applications 5.1/5.3/5.4/5.8 GHz Wireless LAN systems Dual Diversity / Dual Antenna Radios MIMO applications WiMAX, WISP, WiFi, mobile communication and cell-sites
Datasheet
Description
The HyperLink HG5158-16XP-090 antenna is designed with two independent cross polarized internal antennas fed via (2) connectors. The HG5158-16XP-090 provides high gain with a wide 90° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 5.8 GHz ISM band. Applications include IEEE 802.11a and 802.11n wireless LAN systems. This model is also ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities. Cross Polarized - X-Pol The HG5158-16XP-090 features two independent antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features All weather operation Dual polarity feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) antennas within one enclosure Heavy duty steel mounting bracket with easy elevation and tilt adjustment Application IEEE 802.11a/n applications 5.1/5.3/5.4/5.8 GHz Wireless LAN systems Dual Diversity / Dual Antenna Radios MIMO applications WiMAX, WISP, WiFi, mobile communication and cell-sites
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz 16 dBi 90° Cross-Polarized / Dual Feed MIMO Sector Antenna - HG5158-16XP-090 - L-com, Inc.
North Andover, MA, United States
5 GHz 16 dBi 90° Cross-Polarized / Dual Feed MIMO Sector Antenna
HG5158-16XP-090
5 GHz 16 dBi 90° Cross-Polarized / Dual Feed MIMO Sector Antenna HG5158-16XP-090
The HyperLink HG5158-16XP-090 antenna is designed with two independent cross polarized internal antennas fed via (2) connectors. The HG5158-16XP-090 provides high gain with a wide 90° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 5.8 GHz ISM band. Applications include IEEE 802.11a and 802.11n wireless LAN systems. This model is also ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities. Cross Polarized - X-Pol The HG5158-16XP-090 features two independent antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features All weather operation Dual polarity feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) antennas within one enclosure Heavy duty steel mounting bracket with easy elevation and tilt adjustment Application IEEE 802.11a/n applications 5.1/5.3/5.4/5.8 GHz Wireless LAN systems Dual Diversity / Dual Antenna Radios MIMO applications WiMAX, WISP, WiFi, mobile communication and cell-sites

The HyperLink HG5158-16XP-090 antenna is designed with two independent cross polarized internal antennas fed via (2) connectors. The HG5158-16XP-090 provides high gain with a wide 90° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 5.8 GHz ISM band. Applications include IEEE 802.11a and 802.11n wireless LAN systems. This model is also ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities.
Cross Polarized - X-Pol
The HG5158-16XP-090 features two independent antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • All weather operation
  • Dual polarity feed system - (2) N-Female connectors
  • Dual Slant Antenna - Independent cross polarized (X-Pol) antennas within one enclosure
  • Heavy duty steel mounting bracket with easy elevation and tilt adjustment

Application

  • IEEE 802.11a/n applications
  • 5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • Dual Diversity / Dual Antenna Radios
  • MIMO applications
  • WiMAX, WISP, WiFi, mobile communication and cell-sites
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5158-16XP-090
Product Name 5 GHz 16 dBi 90° Cross-Polarized / Dual Feed MIMO Sector Antenna
Primary Frequency Range 5000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details