L-com, Inc. 5.1-5.8 GHz 90° 19 dBi Dual Polarized / Dual Feed MIMO Sector Antenna HG5158-19DP-090

Description
The HyperLink HG5158-19DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in the 5.1 GHz to 5.8 GHz frequency bands. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5158-19DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. The HG5158-19DP-090 makes an ideal alternative to the Ubiquiti AirMax Sector 5G-17-90 antenna. For additional information and complete specifications, click on the data sheet link below. Features Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Two integral N-Female connectors UV-resistant radome for all-weather operation Includes stainless steel mounting hardware Application 5.1/5.3/5.4/5.8 GHz Wireless LAN systems 5.8 GHz UNII and ISM applications MIMO PtMP 1x2, 2x2 base station Supports IEEE 802.11a/n applications WiMAX, WISP, WiFi, Mobile Communication, Cell-sites
Datasheet
Description
The HyperLink HG5158-19DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in the 5.1 GHz to 5.8 GHz frequency bands. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5158-19DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. The HG5158-19DP-090 makes an ideal alternative to the Ubiquiti AirMax Sector 5G-17-90 antenna. For additional information and complete specifications, click on the data sheet link below. Features Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Two integral N-Female connectors UV-resistant radome for all-weather operation Includes stainless steel mounting hardware Application 5.1/5.3/5.4/5.8 GHz Wireless LAN systems 5.8 GHz UNII and ISM applications MIMO PtMP 1x2, 2x2 base station Supports IEEE 802.11a/n applications WiMAX, WISP, WiFi, Mobile Communication, Cell-sites
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1-5.8 GHz 90° 19 dBi Dual Polarized / Dual Feed MIMO Sector Antenna - HG5158-19DP-090 - L-com, Inc.
North Andover, MA, United States
5.1-5.8 GHz 90° 19 dBi Dual Polarized / Dual Feed MIMO Sector Antenna
HG5158-19DP-090
5.1-5.8 GHz 90° 19 dBi Dual Polarized / Dual Feed MIMO Sector Antenna HG5158-19DP-090
The HyperLink HG5158-19DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in the 5.1 GHz to 5.8 GHz frequency bands. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5158-19DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. The HG5158-19DP-090 makes an ideal alternative to the Ubiquiti AirMax Sector 5G-17-90 antenna. For additional information and complete specifications, click on the data sheet link below. Features Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Two integral N-Female connectors UV-resistant radome for all-weather operation Includes stainless steel mounting hardware Application 5.1/5.3/5.4/5.8 GHz Wireless LAN systems 5.8 GHz UNII and ISM applications MIMO PtMP 1x2, 2x2 base station Supports IEEE 802.11a/n applications WiMAX, WISP, WiFi, Mobile Communication, Cell-sites

The HyperLink HG5158-19DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in the 5.1 GHz to 5.8 GHz frequency bands.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5158-19DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment.
The HG5158-19DP-090 makes an ideal alternative to the Ubiquiti AirMax Sector 5G-17-90 antenna.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Dual Polarity feed system in single enclosure
  • MIMO - Multiple-Input and Multiple-Output
  • Two integral N-Female connectors
  • UV-resistant radome for all-weather operation
  • Includes stainless steel mounting hardware

Application

  • 5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • 5.8 GHz UNII and ISM applications
  • MIMO PtMP 1x2, 2x2 base station
  • Supports IEEE 802.11a/n applications
  • WiMAX, WISP, WiFi, Mobile Communication, Cell-sites
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5158-19DP-090
Product Name 5.1-5.8 GHz 90° 19 dBi Dual Polarized / Dual Feed MIMO Sector Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 1248873 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details