L-com, Inc. 5.8 GHz 19 dBi Flat Patch Antenna - N-Female Connector HG5819P

Description
The Hyperlink HG5819P flat panel antenna is designed to operate in the 5.8 GHz (5725-5850 MHz) frequency range. It is ideal for 5.8 GHz UNII and ISM band applications as well as IEEE 802.11a WiFi applications. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. It can be oriented for either vertical or horizontal polarizations. The HG5819P is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features DC ground lightning protection Heavy-duty radome, all weather operation Integral N-Female connector Can be mounted for horizontal or vertical polarization Includes tilt and swivel mast mount Application 5.8GHz UNII applications 5.8GHz Wireless LAN systems 5.8GHz ISM applications WiFi Wireless Video Systems
Datasheet
Description
The Hyperlink HG5819P flat panel antenna is designed to operate in the 5.8 GHz (5725-5850 MHz) frequency range. It is ideal for 5.8 GHz UNII and ISM band applications as well as IEEE 802.11a WiFi applications. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. It can be oriented for either vertical or horizontal polarizations. The HG5819P is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features DC ground lightning protection Heavy-duty radome, all weather operation Integral N-Female connector Can be mounted for horizontal or vertical polarization Includes tilt and swivel mast mount Application 5.8GHz UNII applications 5.8GHz Wireless LAN systems 5.8GHz ISM applications WiFi Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 19 dBi Flat Patch Antenna - N-Female Connector - HG5819P - L-com, Inc.
North Andover, MA, United States
5.8 GHz 19 dBi Flat Patch Antenna - N-Female Connector
HG5819P
5.8 GHz 19 dBi Flat Patch Antenna - N-Female Connector HG5819P
The Hyperlink HG5819P flat panel antenna is designed to operate in the 5.8 GHz (5725-5850 MHz) frequency range. It is ideal for 5.8 GHz UNII and ISM band applications as well as IEEE 802.11a WiFi applications. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. It can be oriented for either vertical or horizontal polarizations. The HG5819P is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features DC ground lightning protection Heavy-duty radome, all weather operation Integral N-Female connector Can be mounted for horizontal or vertical polarization Includes tilt and swivel mast mount Application 5.8GHz UNII applications 5.8GHz Wireless LAN systems 5.8GHz ISM applications WiFi Wireless Video Systems

The Hyperlink HG5819P flat panel antenna is designed to operate in the 5.8 GHz (5725-5850 MHz) frequency range. It is ideal for 5.8 GHz UNII and ISM band applications as well as IEEE 802.11a WiFi applications.
Rugged and Weatherproof
This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. It can be oriented for either vertical or horizontal polarizations. The HG5819P is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • DC ground lightning protection
  • Heavy-duty radome, all weather operation
  • Integral N-Female connector
  • Can be mounted for horizontal or vertical polarization
  • Includes tilt and swivel mast mount

Application

  • 5.8GHz UNII applications
  • 5.8GHz Wireless LAN systems
  • 5.8GHz ISM applications
  • WiFi
  • Wireless Video Systems
Supplier's Site Datasheet
Antenna, Flat Patch, 5.8Ghz; Antenna Type L-Com - 23T6616 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Flat Patch, 5.8Ghz; Antenna Type L-Com
23T6616
Antenna, Flat Patch, 5.8Ghz; Antenna Type L-Com 23T6616
ANTENNA, FLAT PATCH, 5.8GHZ; Antenna Type:Flat Patch; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizon tal / Vertical RoHS Compliant: Yes

ANTENNA, FLAT PATCH, 5.8GHZ; Antenna Type:Flat Patch; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5819P 23T6616
Product Name 5.8 GHz 19 dBi Flat Patch Antenna - N-Female Connector Antenna, Flat Patch, 5.8Ghz; Antenna Type L-Com
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers