L-com, Inc. 698-960 MHz / 1710-2700 MHz 10 dBi Log Periodic Antenna - N-Female HG72710LP-NF

Description
The HyperLink HG72710LP-NF is a high performance wide band log periodic antenna designed to operate from 698-960 MHz and 1710-2700 MHz. This Wideband design eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications where wide coverage is desired. The HG72710LP-NF is ideal for Distributed Antenna Systems, DAS. A DAS system is used to distribute Cellular and WiFi signals throughout a building or area. It is also suited for directional and multipoint IEEE 802.11b/g/n wireless LANs, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and NB-IoT. The broadband characteristics of the antenna enable it to operate over a very wide frequency range. This antenna features 9/10 dBi of gain and a 56°/45° vertical beam width. The internal components of this antenna are enclosed within a UV-stable white ABS radome for all-weather operation. It is supplied with a tilt and swivel mast mount kit. For additional information and complete sepcifications, click on the Data Sheet link in the Downloads tab. Features Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Internal combiner eliminated the need for separate coax cables for each frequency Supplied with tilt and swivel mast bracket Weatherproof ABS Application LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety
Description
The HyperLink HG72710LP-NF is a high performance wide band log periodic antenna designed to operate from 698-960 MHz and 1710-2700 MHz. This Wideband design eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications where wide coverage is desired. The HG72710LP-NF is ideal for Distributed Antenna Systems, DAS. A DAS system is used to distribute Cellular and WiFi signals throughout a building or area. It is also suited for directional and multipoint IEEE 802.11b/g/n wireless LANs, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and NB-IoT. The broadband characteristics of the antenna enable it to operate over a very wide frequency range. This antenna features 9/10 dBi of gain and a 56°/45° vertical beam width. The internal components of this antenna are enclosed within a UV-stable white ABS radome for all-weather operation. It is supplied with a tilt and swivel mast mount kit. For additional information and complete sepcifications, click on the Data Sheet link in the Downloads tab. Features Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Internal combiner eliminated the need for separate coax cables for each frequency Supplied with tilt and swivel mast bracket Weatherproof ABS Application LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety
Datasheet
Datasheet Summary
Powered by GS/AI

The HyperLink HG72710LP-NF is a log periodic antenna designed for wideband operation across the frequency ranges of 698-960 MHz and 1710-2700 MHz. It features a gain of 9 dBi at lower frequencies and 10 dBi at higher frequencies, with vertical beam widths of 56¬8 and 45¬8, respectively. This antenna is suitable for various applications, including Distributed Antenna Systems (DAS), cellular networks, and IEEE 802.11b/g WiFi applications. Constructed with a weatherproof UV-stable white ABS radome, the HG72710LP-NF is designed for all-weather operation. It includes an internal combiner that eliminates the need for separate coax cables for each frequency, simplifying installation. The antenna is supplied with a tilt and swivel mast mount kit, allowing for flexible positioning. It operates effectively within a temperature range of -40¬8 C to 85¬8 C and is RoHS compliant. The antenna weighs 2.01 lbs and has dimensions of 11.6 x 8.1 x 2.4 inches.

Datasheet Summary
Powered by GS/AI

The HyperLink HG72710LP-NF is a log periodic antenna designed for wideband operation across the frequency ranges of 698-960 MHz and 1710-2700 MHz. It features a gain of 9 dBi at lower frequencies and 10 dBi at higher frequencies, with vertical beam widths of 56¬8 and 45¬8, respectively. This antenna is suitable for various applications, including Distributed Antenna Systems (DAS), cellular networks, and IEEE 802.11b/g WiFi applications. Constructed with a weatherproof UV-stable white ABS radome, the HG72710LP-NF is designed for all-weather operation. It includes an internal combiner that eliminates the need for separate coax cables for each frequency, simplifying installation. The antenna is supplied with a tilt and swivel mast mount kit, allowing for flexible positioning. It operates effectively within a temperature range of -40¬8 C to 85¬8 C and is RoHS compliant. The antenna weighs 2.01 lbs and has dimensions of 11.6 x 8.1 x 2.4 inches.

Suppliers

Company
Product
Description
Supplier Links
698-960 MHz / 1710-2700 MHz 10 dBi Log Periodic Antenna - N-Female - HG72710LP-NF - L-com, Inc.
North Andover, MA, United States
698-960 MHz / 1710-2700 MHz 10 dBi Log Periodic Antenna - N-Female
HG72710LP-NF
698-960 MHz / 1710-2700 MHz 10 dBi Log Periodic Antenna - N-Female HG72710LP-NF
The HyperLink HG72710LP-NF is a high performance wide band log periodic antenna designed to operate from 698-960 MHz and 1710-2700 MHz. This Wideband design eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications where wide coverage is desired. The HG72710LP-NF is ideal for Distributed Antenna Systems, DAS. A DAS system is used to distribute Cellular and WiFi signals throughout a building or area. It is also suited for directional and multipoint IEEE 802.11b/g/n wireless LANs, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and NB-IoT. The broadband characteristics of the antenna enable it to operate over a very wide frequency range. This antenna features 9/10 dBi of gain and a 56°/45° vertical beam width. The internal components of this antenna are enclosed within a UV-stable white ABS radome for all-weather operation. It is supplied with a tilt and swivel mast mount kit. For additional information and complete sepcifications, click on the Data Sheet link in the Downloads tab. Features Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Internal combiner eliminated the need for separate coax cables for each frequency Supplied with tilt and swivel mast bracket Weatherproof ABS Application LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety

The HyperLink HG72710LP-NF is a high performance wide band log periodic antenna designed to operate from 698-960 MHz and 1710-2700 MHz. This Wideband design eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications where wide coverage is desired.
The HG72710LP-NF is ideal for Distributed Antenna Systems, DAS. A DAS system is used to distribute Cellular and WiFi signals throughout a building or area. It is also suited for directional and multipoint IEEE 802.11b/g/n wireless LANs, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and NB-IoT. The broadband characteristics of the antenna enable it to operate over a very wide frequency range. This antenna features 9/10 dBi of gain and a 56°/45° vertical beam width.
The internal components of this antenna are enclosed within a UV-stable white ABS radome for all-weather operation. It is supplied with a tilt and swivel mast mount kit.
For additional information and complete sepcifications, click on the Data Sheet link in the Downloads tab.

Features

  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Internal combiner eliminated the need for separate coax cables for each frequency
  • Supplied with tilt and swivel mast bracket
  • Weatherproof ABS

Application

  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
  • Cellular networks
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11b/g WiFi applications
  • Public safety
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72710LP-NF
Product Name 698-960 MHz / 1710-2700 MHz 10 dBi Log Periodic Antenna - N-Female
Applications Basestation; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-104CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details