L-com, Inc. Datasheets for Fiber Optic Couplers
Fiber optic couplers are optical devices that connect three or more fiber ends, dividing one input between two or more outputs, or combining two or more inputs into one output.
Fiber Optic Couplers: Learn more
| Product Name | Notes |
|---|---|
| Add more than just data and telephone and network connections to workstation outlets. L-com features audio, video, fiber, and RF couplers designed to fit our keystone wall plate systems. Now... | |
| ECF504-30-BAS-HR USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style is In stock and shipping same day. The L-com B Type Female to A Type Female adapter/coupler allows... | |
| ECF504-30-UAAS-HR USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style is In stock and shipping same day. The L-com A Type Female to A Type Female adapter/coupler allows... | |
| ECF504-30-UBAS-HR USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style is In stock and shipping same day. The L-com B Type Female to A Type Female adapter/coupler allows... | |
| In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange... | |
| L-com’s line of simplex and duplex APC couplers feature tightly tolerance slots to assure proper orientation of mated APC connectors. In order to achieve low back reflection values some fiber... | |
| L-com’s MTRJ coupler fits into the rectangular hole used with traditional SC couplers. The FOA-600 features a lightweight yet durable plastic body. Use of this coupler requires one of the... | |
| L-com's keyed LC couplers offer mechanical network security for organizations desiring to segregate networks because of privacy or security concerns. Each coupler is color coded for identification and features a... | |
| L-com's MPO fiber optic couplers provide a fast and easy way to connect one male MPO fiber cable (with alignment pins) to one female MPO fiber cable (without alignment pins). | |
| L-com's quad plastic LC couplers are designed for mounting in panels with rectangular cutouts. These compact, space saving adapters feature either ceramic or bronze alignment sleeves which provide precision mating... | |
| L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of... | |
| L-com's simplex and duplex plastic APC LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature ceramic alignment sleeves which provide precision mating for Single mode... | |
| L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both... | |
| L-com's simplex metal FC couplers are designed for mounting in D shaped holes used for simplex ST couplers. This series features either bronze or ceramic alignment sleeves to meet your... | |
| L-com's simplex metal FC couplers are designed for mounting in rectangular holes. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters... | |
| L-com's simplex metal ST couplers are designed for mounting in rectangular holes used for simplex SC couplers. This series features either bronze or ceramic alignment sleeves to meet your specific... | |
| L-com's SMA 906 /SMA 905 coupler fits into the D hole cut out that is often utilized by ST couplers. These easy to install couplers ensure precise alignment with two... | |
| L-com's U2C00045 USB adapter/coupler provides an economical way for users to solve gender and connector type mismatches among standard USB connectors. They can also be used to bridge two cables. | |
| Looking for a ruggedized coupler or dust cap to complement your Mil ST fiber assembly? L-com's MIL-C-83522 qualified ST couplers and dust caps can be used to extend and protect... | |
| Populating patch panels with SC couplers have never been easier. L-com’s Simplex SC panel mount couplers are designed to fit, with precision, into standard rectangular SC panels. By utilizing these... | |
| The L-com Duplex Plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific... | |
| The L-com FOA-810-BGE LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects... | |
| The L-com FOA-810-BLU LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects... | |
| The L-com FOA-810-GRN LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects... | |
| The L-com FOA-811-AQU LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-811-BGE LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-811-BLU LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-811-GRN LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-812-AQU LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-812-BLU LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-812-GRN LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-812-HVI LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-813-AQU LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-813-BLU LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-813-GRN LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-813-HVI LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-814-AQU LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-814-BGE LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-814-BLU LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-814-GRN LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-814-HVI LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-815-AQU LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-815-BLU LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-815-GRN LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-815-HVI LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-816-AQU LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-816-BGE LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-816-GRN LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-817-AQU LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-817-BLU LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-817-GRN LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-818-AQU LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-818-BLU LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-818-GRN LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-818-HVI LC quad coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-819-BGE SC simplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-819-GRN SC simplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-820-BLU SC simplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The... | |
| The L-com FOA-825-AQU simplex MPO coupler is built with a internal dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the... | |
| The L-com FOA-825-GRN simplex MPO coupler is built with a internal dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the... | |
| The L-com FOA-825-YLW simplex MPO coupler is built with a internal dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the... | |
| The L-com FOA-904 is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-904 is designed for use with multimode fiber, and is offered in a beige... | |
| The L-com FOA-908 is a fiber optic coupler for use with quad LC connectors. The L-com FOA-908 is designed for use with single mode fiber, and is offered in a... | |
| The L-com FOA-910 is a fiber optic coupler for use with SC duplex connectors. The L-com FOA-910 is designed for use with single mode fiber, and is offered in a... | |
| The L-com FOA-911 is a fiber optic coupler for use with SC connectors. The L-com FOA-911 is designed for use with multimode fiber, and is offered in a aqua body,... | |
| The L-com FOA-912 is a fiber optic coupler for use with SC connectors. The L-com FOA-912 is designed for use with single mode fiber, and is offered in a blue... | |
| The L-com FOA-914 is a fiber optic coupler for use with SC duplex connectors. The L-com FOA-914 is designed for use with multimode fiber, and is offered in a beige... | |
| The L-com FOA-914F is a fiber optic coupler for use with SC duplex connectors. The L-com FOA-914F is designed for use with multimode fiber, and is offered in a black... | |
| The L-com FOA-914FA is a fiber optic coupler for use with SC duplex connectors. The L-com FOA-914FA is designed for use with multimode fiber, and is offered in a aqua... | |
| The L-com FOA-932 is a fiber optic coupler for use with SC/APC connectors. The L-com FOA-932 is designed for use with single mode fiber, and is offered in a green... | |
| The L-com FOA-934 is a fiber optic coupler for use with SC/APC duplex connectors. The L-com FOA-934 is designed for use with single mode fiber, and is offered in a... | |
| The L-com FOA-951 is a fiber optic coupler for use with ST simplex connectors. The L-com FOA-951 is designed for used with multimode fiber. The FOA-951 fiber optic coupler has... | |
| The L-com FOA-952 is a fiber optic coupler for use with ST simplex connectors. The L-com FOA-952 is designed for used with single mode fiber. The FOA-952 fiber optic coupler... | |
| The L-com FOA-962 is a fiber optic coupler for use with FC/APC connectors. The L-com FOA-962 is designed for used with single mode fiber. The FOA-962 fiber optic coupler has... | |
| The L-com FOA-962A is a fiber optic coupler for use with FC/APC connectors. The L-com FOA-962A is designed for used with single mode fiber. The FOA-962A fiber optic coupler has... | |
| The L-com FOA-974 is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-974 is designed for use with multimode fiber, and is offered in a beige... | |
| The L-com FOA-974A is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-974A is designed for use with multimode fiber, and is offered in a aqua... | |
| The L-com FOA-974AF is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-974AF is designed for use with multimode fiber, and is offered in a aqua... | |
| The L-com FOA-975 is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-975 is designed for use with single mode fiber, and is offered in a... | |
| The L-com FOA-975SH is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-975SH is designed for use with single mode fiber, and is offered in a... | |
| The L-com FOA-977 is a fiber optic coupler for use with quad LC connectors. The L-com FOA-977 is designed for use with multimode fiber, and is offered in a beige... | |
| The L-com FOA-977A is a fiber optic coupler for use with quad LC connectors. The L-com FOA-977A is designed for use with multimode fiber, and is offered in a aqua... | |
| The L-com FOA-985 is a fiber optic coupler for use with LC/APC duplex connectors. The L-com FOA-985 is designed for use with single mode fiber, and is offered in a... | |
| The L-com FOA-990A is a fiber optic coupler for use with MPO/MTP connectors. The L-com FOA-990A is intended for key-up to key-down (Type A) multi-fiber configurations. The coupler body is... | |
| The L-com FOA-991A is a fiber optic coupler for use with MPO/MTP connectors. The L-com FOA-991A is intended for key-up to key-down (Type A) multi-fiber configurations. The coupler body is... | |
| The L-com FOA-992A is a fiber optic coupler for use with MPO/MTP connectors. The L-com FOA-992A is intended for key-up to key-up (Type B) multi-fiber configurations. The coupler body is... | |
| The L-com FOA-992B is a fiber optic coupler for use with MPO/MTP connectors. The L-com FOA-992B is intended for key-up to key-up (Type B) multi-fiber configurations. The coupler body is... | |
| The L-com FOA-993A is a fiber optic coupler for use with MPO/MTP connectors. The L-com FOA-993A is intended for key-up to key-down (Type A) multi-fiber configurations. The coupler body is... | |
| The L-com FOA-994A is a fiber optic coupler for use with MPO/MTP connectors. The L-com FOA-994A is intended for key-up to key-down (Type A) multi-fiber configurations. The coupler body is... | |
| The L-com FOA-FASM1-MC0D-LGH is a fiber optic economy coupler. The FOA-FASM1-MC0D-LGH has FC/APC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and d-hole mount large... | |
| The L-com FOA-FASM1-MC0D-SMH is a fiber optic economy coupler. The FOA-FASM1-MC0D-SMH has FC/APC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and d-hole mount small... | |
| The L-com FOA-FASM1-MC0R is a fiber optic economy coupler. The FOA-FASM1-MC0R has FC/APC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and rectangular flange . | |
| The L-com FOA-FASM1-MCUQ is a fiber optic economy coupler. The FOA-FASM1-MCUQ has FC/APC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and square flange . | |
| The L-com FOA-FCAM1-MC0D-SMH is a fiber optic economy coupler. The FOA-FCAM1-MC0D-SMH has FC connectors for simplex single mode/multimode fiber. It features copper body with ceramic sleeve and d-hole mount small... | |
| The L-com FOA-FCMM1-MC0D-LGH is a fiber optic economy coupler. The FOA-FCMM1-MC0D-LGH has FC connectors for simplex multimode fiber. It features copper body with ceramic sleeve and d-hole mount large hole. | |
| The L-com FOA-FCMM1-MC0R is a fiber optic economy coupler. The FOA-FCMM1-MC0R has FC connectors for simplex multimode fiber. It features copper body with ceramic sleeve and rectangular flange . The... | |
| The L-com FOA-FCMM1-MCUQ is a fiber optic economy coupler. The FOA-FCMM1-MCUQ has FC connectors for simplex multimode fiber. It features copper body with ceramic sleeve and square flange . The... | |
| The L-com FOA-FCSM1-MC0D-LGH is a fiber optic economy coupler. The FOA-FCSM1-MC0D-LGH has FC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and d-hole mount large... | |
| The L-com FOA-FCSM1-MC0R is a fiber optic economy coupler. The FOA-FCSM1-MC0R has FC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and rectangular flange . | |
| The L-com FOA-FCSM1-MCUQ is a fiber optic economy coupler. The FOA-FCSM1-MCUQ has FC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and square flange . | |
| The L-com FOA-LASM2-PC0F is a fiber optic economy coupler. The FOA-LASM2-PC0F has LC/APC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-LASM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LASM2-PC0N-SCF has LC/APC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC... | |
| The L-com FOA-LASM2-PCUF is a fiber optic economy coupler. The FOA-LASM2-PCUF has LC/APC connectors for duplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange... | |
| The L-com FOA-LASM2-PCUN-SCF is a fiber optic economy coupler. The FOA-LASM2-PCUN-SCF has LC/APC connectors for duplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange... | |
| The L-com FOA-LCM12-PC0F is a fiber optic economy coupler. The FOA-LCM12-PC0F has LC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-LCM12-PC0N-SCF is a fiber optic economy coupler. The FOA-LCM12-PC0N-SCF has LC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and no flange SC... | |
| The L-com FOA-LCM12-PCUF is a fiber optic economy coupler. The FOA-LCM12-PCUF has LC connectors for duplex multimode Beige fiber. It features plastic one-piece body with ceramic sleeve and w/ flange... | |
| The L-com FOA-LCM12-PCUN-SCF is a fiber optic economy coupler. The FOA-LCM12-PCUN-SCF has LC connectors for duplex multimode Beige fiber. It features plastic one-piece body with ceramic sleeve and no flange... | |
| The L-com FOA-LCM32-PC0F is a fiber optic economy coupler. The FOA-LCM32-PC0F has LC connectors for duplex multimode Aqua fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-LCM32-PC0N-SCF is a fiber optic economy coupler. The FOA-LCM32-PC0N-SCF has LC connectors for duplex multimode Aqua fiber. It features plastic body with ceramic sleeve and no flange SC... | |
| The L-com FOA-LCM32-PCUF is a fiber optic economy coupler. The FOA-LCM32-PCUF has LC connectors for duplex multimode Aqua fiber. It features plastic one-piece body with ceramic sleeve and w/ flange... | |
| The L-com FOA-LCM32-PCUN-SCF is a fiber optic economy coupler. The FOA-LCM32-PCUN-SCF has LC connectors for duplex multimode Aqua fiber. It features plastic one-piece body with ceramic sleeve and no flange... | |
| The L-com FOA-LCSM2-PC0F-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0F-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange SC... | |
| The L-com FOA-LCSM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0N-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC... | |
| The L-com FOA-LCSM2-PCUF-SCF is a fiber optic economy coupler. The FOA-LCSM2-PCUF-SCF has LC connectors for duplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange... | |
| The L-com FOA-LCSM2-PCUN-SCF is a fiber optic economy coupler. The FOA-LCSM2-PCUN-SCF has LC connectors for duplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange... | |
| The L-com FOA-SASM1-PC0F is a fiber optic economy coupler. The FOA-SASM1-PC0F has SC/APC connectors for simplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-SASM1-PC0N is a fiber optic economy coupler. The FOA-SASM1-PC0N has SC/APC connectors for simplex single mode fiber. It features plastic body with ceramic sleeve and no flange . | |
| The L-com FOA-SASM1-PCUF is a fiber optic economy coupler. The FOA-SASM1-PCUF has SC/APC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange... | |
| The L-com FOA-SASM1-PCUF-ISH is a fiber optic economy coupler. The FOA-SASM1-PCUF-ISH has SC/APC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange... | |
| The L-com FOA-SASM1-PCUN-ISH is a fiber optic economy coupler. The FOA-SASM1-PCUN-ISH has SC/APC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange... | |
| The L-com FOA-SASM2-PC0F is a fiber optic economy coupler. The FOA-SASM2-PC0F has SC/APC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-SASM2-PC0N is a fiber optic economy coupler. The FOA-SASM2-PC0N has SC/APC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange . | |
| The L-com FOA-SCM11-PC0F is a fiber optic economy coupler. The FOA-SCM11-PC0F has SC connectors for simplex multimode Beige fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-SCM11-PCUF is a fiber optic economy coupler. The FOA-SCM11-PCUF has SC connectors for simplex multimode Beige fiber. It features plastic one-piece body with ceramic sleeve and w/ flange... | |
| The L-com FOA-SCM12-PC0F is a fiber optic economy coupler. The FOA-SCM12-PC0F has SC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-SCM12-PC0N is a fiber optic economy coupler. The FOA-SCM12-PC0N has SC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and no flange . | |
| The L-com FOA-SCM31-PC0F is a fiber optic economy coupler. The FOA-SCM31-PC0F has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-SCM31-PC0N is a fiber optic economy coupler. The FOA-SCM31-PC0N has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and no flange . | |
| The L-com FOA-SCM32-PC0F is a fiber optic economy coupler. The FOA-SCM32-PC0F has SC connectors for duplex multimode Aqua fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-SCM32-PC0N is a fiber optic economy coupler. The FOA-SCM32-PC0N has SC connectors for duplex multimode Aqua fiber. It features plastic body with ceramic sleeve and no flange . | |
| The L-com FOA-SCSM1-PC0F is a fiber optic economy coupler. The FOA-SCSM1-PC0F has SC connectors for simplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-SCSM1-PC0N is a fiber optic economy coupler. The FOA-SCSM1-PC0N has SC connectors for simplex single mode fiber. It features plastic body with ceramic sleeve and no flange . | |
| The L-com FOA-SCSM1-PCUF is a fiber optic economy coupler. The FOA-SCSM1-PCUF has SC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange... | |
| The L-com FOA-SCSM1-PCUF-ISH is a fiber optic economy coupler. The FOA-SCSM1-PCUF-ISH has SC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange... | |
| The L-com FOA-SCSM1-PCUN-ISH is a fiber optic economy coupler. The FOA-SCSM1-PCUN-ISH has SC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange... | |
| The L-com FOA-SCSM2-PC0F is a fiber optic economy coupler. The FOA-SCSM2-PC0F has SC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange . | |
| The L-com FOA-SCSM2-PC0N is a fiber optic economy coupler. The FOA-SCSM2-PC0N has SC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange . | |
| The L-com FOA-STMM1-MC0O is a fiber optic economy coupler. The FOA-STMM1-MC0O has ST connectors for simplex multimode fiber. It features zinc alloy body with ceramic sleeve and round thru-hole mount... | |
| The L-com FOA-STSM1-MC0O is a fiber optic economy coupler. The FOA-STSM1-MC0O has ST connectors for simplex single mode fiber. It features zinc alloy body with ceramic sleeve and round thru-hole... | |
| The L-com FOA-TASM1-MC0O is a fiber optic economy coupler. The FOA-TASM1-MC0O has ST/APC connectors for simplex single mode fiber. It features zinc alloy body with ceramic sleeve and round thru-hole... | |
| The L-com PP5P-04BSS-15NN is a PLC splitter with a 1x4 standard split used to distribute of combine optical signals. The PP5P-04BSS-15NN uses 1mm 900um colored single mode fiber without connectors. | |
| The L-com PP5P-08BSS-15NN is a PLC splitter with a 1x8 standard split used to distribute of combine optical signals. The PP5P-08BSS-15NN uses 1mm 900um colored single mode fiber without connectors. | |
| The L-com PP5P-16BSS-15NN is a PLC splitter with a 1x16 standard split used to distribute of combine optical signals. The PP5P-16BSS-15NN uses 1mm 900um colored single mode fiber without connectors. | |
| The L-com PP5P-32BSS-15NN is a PLC splitter with a 1x32 standard split used to distribute of combine optical signals. The PP5P-32BSS-15NN uses 1mm 900um colored single mode fiber without connectors. | |
| The L-com Simplex Metal SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific... | |
| The L-com Simplex Metal ST couplers series features multiple mounting options for 3/8” D hole and standard rectangular cut out style panels. This series also features either bronze or ceramic... | |
| These L-com duplex metal ST couplers are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design... | |
| These L-com simplex metal FC couplers are designed for mounting in standard round cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific... | |
| These L-com simplex plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific... |