L-com, Inc. RF Antennas HG2458RD-RSP

Description
ANTRB-DUCK 2.4/4.9/5.8GHZ 3DB
Request a Quote Datasheet
Description
ANTRB-DUCK 2.4/4.9/5.8GHZ 3DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2458RD-RSP-ND - DigiKey
Thief River Falls, MN, United States
ANTRB-DUCK 2.4/4.9/5.8GHZ 3DB

ANTRB-DUCK 2.4/4.9/5.8GHZ 3DB

Buy Now Datasheet
WiFi Antennas - 286949 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
286949
WiFi Antennas 286949
ANTRB-DUCK 2.4/4.9/5.8GHz 3dB

ANTRB-DUCK 2.4/4.9/5.8GHz 3dB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG2458RD-RSP-ND 286949
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11a/b/g, Bluetooth, ISM, Wi-Fi, WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 to 5790.0 MHz 2400.0 to ? MHz
Gain 3 dB 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers