L-com, Inc. 2.4/5.8GHz 10 dBi Dual Polarity Panel Antenna - N-Female Connectors HG2458-10DP

Description
This very compact panel 2.4/5.8 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). It features two independent dual-band, vertically polarized antennas in a single housing, making it an ideal and aesthetically pleasing antenna to support demanding indoor or outdoor applications in next generation IEEE 802.11n and 802.11ac wireless communication systems. The antenna is fed via two N-Female ports, one for vertically polarized and one for horizontally polarized signals. This feature makes this antenna ideal for polarization diversity systems. Designed for all weather operation, the HG2458-10DP features drain holes in the radome to help prevent moisture build-up inside the antenna. The antenna is supplied with a 30 degree tilt and swivel mast mount kit. This allows the antenna to be positioned for optimal performance. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1" (25.4 mm) to 1.7" (43.2 mm) dia. masts. For additional information and complete specifications, please see the data sheet in the Downloads tab. Features Compact size, 4 x 4 x 3.5 in. All weather operations Dual polarity feed system in single enclosure Durable UV-stable ABS radome MIMO - Multiple Input/Multiple Output Application 2.4/5.8 GHz ISM Band 802.11n MIMO applications IEEE 802.11ac Wireless systems IEEE 802.11a/b/g/n Wireless LAN WiFi and public wireless hotspots
Datasheet
Description
This very compact panel 2.4/5.8 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). It features two independent dual-band, vertically polarized antennas in a single housing, making it an ideal and aesthetically pleasing antenna to support demanding indoor or outdoor applications in next generation IEEE 802.11n and 802.11ac wireless communication systems. The antenna is fed via two N-Female ports, one for vertically polarized and one for horizontally polarized signals. This feature makes this antenna ideal for polarization diversity systems. Designed for all weather operation, the HG2458-10DP features drain holes in the radome to help prevent moisture build-up inside the antenna. The antenna is supplied with a 30 degree tilt and swivel mast mount kit. This allows the antenna to be positioned for optimal performance. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1" (25.4 mm) to 1.7" (43.2 mm) dia. masts. For additional information and complete specifications, please see the data sheet in the Downloads tab. Features Compact size, 4 x 4 x 3.5 in. All weather operations Dual polarity feed system in single enclosure Durable UV-stable ABS radome MIMO - Multiple Input/Multiple Output Application 2.4/5.8 GHz ISM Band 802.11n MIMO applications IEEE 802.11ac Wireless systems IEEE 802.11a/b/g/n Wireless LAN WiFi and public wireless hotspots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8GHz 10 dBi Dual Polarity Panel Antenna - N-Female Connectors - HG2458-10DP - L-com, Inc.
North Andover, MA, United States
2.4/5.8GHz 10 dBi Dual Polarity Panel Antenna - N-Female Connectors
HG2458-10DP
2.4/5.8GHz 10 dBi Dual Polarity Panel Antenna - N-Female Connectors HG2458-10DP
This very compact panel 2.4/5.8 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). It features two independent dual-band, vertically polarized antennas in a single housing, making it an ideal and aesthetically pleasing antenna to support demanding indoor or outdoor applications in next generation IEEE 802.11n and 802.11ac wireless communication systems. The antenna is fed via two N-Female ports, one for vertically polarized and one for horizontally polarized signals. This feature makes this antenna ideal for polarization diversity systems. Designed for all weather operation, the HG2458-10DP features drain holes in the radome to help prevent moisture build-up inside the antenna. The antenna is supplied with a 30 degree tilt and swivel mast mount kit. This allows the antenna to be positioned for optimal performance. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1" (25.4 mm) to 1.7" (43.2 mm) dia. masts. For additional information and complete specifications, please see the data sheet in the Downloads tab. Features Compact size, 4 x 4 x 3.5 in. All weather operations Dual polarity feed system in single enclosure Durable UV-stable ABS radome MIMO - Multiple Input/Multiple Output Application 2.4/5.8 GHz ISM Band 802.11n MIMO applications IEEE 802.11ac Wireless systems IEEE 802.11a/b/g/n Wireless LAN WiFi and public wireless hotspots

This very compact panel 2.4/5.8 GHz multiple-input and multiple-output (MIMO) patch antenna is designed to operate with many manufacturers' enterprise-class 802.11n MIMO access points (APs). It features two independent dual-band, vertically polarized antennas in a single housing, making it an ideal and aesthetically pleasing antenna to support demanding indoor or outdoor applications in next generation IEEE 802.11n and 802.11ac wireless communication systems.
The antenna is fed via two N-Female ports, one for vertically polarized and one for horizontally polarized signals. This feature makes this antenna ideal for polarization diversity systems.
Designed for all weather operation, the HG2458-10DP features drain holes in the radome to help prevent moisture build-up inside the antenna. The antenna is supplied with a 30 degree tilt and swivel mast mount kit. This allows the antenna to be positioned for optimal performance. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1" (25.4 mm) to 1.7" (43.2 mm) dia. masts.
For additional information and complete specifications, please see the data sheet in the Downloads tab.

Features

  • Compact size, 4 x 4 x 3.5 in.
  • All weather operations
  • Dual polarity feed system in single enclosure
  • Durable UV-stable ABS radome
  • MIMO - Multiple Input/Multiple Output

Application

  • 2.4/5.8 GHz ISM Band
  • 802.11n MIMO applications
  • IEEE 802.11ac Wireless systems
  • IEEE 802.11a/b/g/n Wireless LAN
  • WiFi and public wireless hotspots
Supplier's Site Datasheet
Patch Antenna, 4.9-5.85Ghz, 10Dbi; Antenna Type L-Com - 86W7039 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 4.9-5.85Ghz, 10Dbi; Antenna Type L-Com
86W7039
Patch Antenna, 4.9-5.85Ghz, 10Dbi; Antenna Type L-Com 86W7039
PATCH ANTENNA, 4.9-5.85GHZ, 10DBI; Antenna Type:Patch; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:10dBi; VSWR:2.3; Input Power:50W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

PATCH ANTENNA, 4.9-5.85GHZ, 10DBI; Antenna Type:Patch; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:10dBi; VSWR:2.3; Input Power:50W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-10DP 86W7039
Product Name 2.4/5.8GHz 10 dBi Dual Polarity Panel Antenna - N-Female Connectors Patch Antenna, 4.9-5.85Ghz, 10Dbi; Antenna Type L-Com
Primary Frequency Range 2400.0 to 5800.0 MHz 4900.0 to 5850.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 1367704 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details