L-com, Inc. 2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 4x4 MIMO Outdoor Omni Antenna - 4 x RP-SMA Male Connector on 0.9 meter RG58 pigtail HG2471-06DPU-4RSP

Description
The HG2471-06DPU-4RSP WiFi 6e 4x4 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Reverse Polarity SMA (RP-SMA) Male connectors for 4x4 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-4RSP is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-4RSP is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port RP-SMA male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RP-SMA female connectors. L-com’s HG2471-06DPU-4RSP supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-4RSP omni antenna with 4 RP-SMA male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Reverse Polarity SMA (RP-SMA) Male Connector Outdoor Rated Omnidirectional Antenna 4 x Vertical Polarization 4x4 MIMO Functionality 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Datasheet
Description
The HG2471-06DPU-4RSP WiFi 6e 4x4 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Reverse Polarity SMA (RP-SMA) Male connectors for 4x4 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-4RSP is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-4RSP is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port RP-SMA male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RP-SMA female connectors. L-com’s HG2471-06DPU-4RSP supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-4RSP omni antenna with 4 RP-SMA male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Reverse Polarity SMA (RP-SMA) Male Connector Outdoor Rated Omnidirectional Antenna 4 x Vertical Polarization 4x4 MIMO Functionality 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 4x4 MIMO Outdoor Omni Antenna - 4 x RP-SMA Male Connector on 0.9 meter RG58 pigtail - HG2471-06DPU-4RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 4x4 MIMO Outdoor Omni Antenna - 4 x RP-SMA Male Connector on 0.9 meter RG58 pigtail
HG2471-06DPU-4RSP
2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 4x4 MIMO Outdoor Omni Antenna - 4 x RP-SMA Male Connector on 0.9 meter RG58 pigtail HG2471-06DPU-4RSP
The HG2471-06DPU-4RSP WiFi 6e 4x4 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Reverse Polarity SMA (RP-SMA) Male connectors for 4x4 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-4RSP is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-4RSP is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port RP-SMA male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RP-SMA female connectors. L-com’s HG2471-06DPU-4RSP supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-4RSP omni antenna with 4 RP-SMA male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Reverse Polarity SMA (RP-SMA) Male Connector Outdoor Rated Omnidirectional Antenna 4 x Vertical Polarization 4x4 MIMO Functionality 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi

The HG2471-06DPU-4RSP WiFi 6e 4x4 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Reverse Polarity SMA (RP-SMA) Male connectors for 4x4 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-4RSP is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-4RSP is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port RP-SMA male omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RP-SMA female connectors. L-com’s HG2471-06DPU-4RSP supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-4RSP omni antenna with 4 RP-SMA male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Reverse Polarity SMA (RP-SMA) Male Connector
  • Outdoor Rated Omnidirectional Antenna
  • 4 x Vertical Polarization
  • 4x4 MIMO Functionality
  • 2.4 GHz, 5 GHz, 6 GHz WiFi Bands
  • 6 dBi gain

Application

  • Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation
  • WiFi 6e (802.11ax) networks
  • Connected cars or self-driving cars, Fleet management, Logistics
  • Public Safety Networks
  • IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Supplier's Site Datasheet
Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com - 23AK3379 - Newark, An Avnet Company
Chicago, IL, United States
Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com
23AK3379
Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com 23AK3379
WIFI 6E, 2400-2500/5150-7250 MHZ 6/6 DBI

WIFI 6E, 2400-2500/5150-7250 MHZ 6/6 DBI

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2471-06DPU-4RSP 23AK3379
Product Name 2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 4x4 MIMO Outdoor Omni Antenna - 4 x RP-SMA Male Connector on 0.9 meter RG58 pigtail Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
WiFi Antennas - 150974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details