L-com, Inc. RF Antennas HG2458-10DP

Description
ANTPANEL 2.4/5.8GHZ 10DBI
Request a Quote Datasheet
Description
ANTPANEL 2.4/5.8GHZ 10DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2458-10DP-ND - DigiKey
Thief River Falls, MN, United States
ANTPANEL 2.4/5.8GHZ 10DBI

ANTPANEL 2.4/5.8GHZ 10DBI

Buy Now Datasheet
WiFi Antennas - 297573 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
297573
WiFi Antennas 297573
ANTPANEL 2.4/5.8GHz 10dBi

ANTPANEL 2.4/5.8GHz 10dBi

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG2458-10DP-ND 297573
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11a/b/g/-c, ISM, Wi-Fi, WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 to 5375.0 MHz 2400.0 to ? MHz
Gain 8 to 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details