L-com, Inc. RF Antennas HG2471-06DPU-6RTP

Description
WIFI 6E, 2400-2500/5150-7250 MHZ
Request a Quote Datasheet
Description
WIFI 6E, 2400-2500/5150-7250 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2471-06DPU-6RTP-ND - DigiKey
Thief River Falls, MN, United States
WIFI 6E, 2400-2500/5150-7250 MHZ

WIFI 6E, 2400-2500/5150-7250 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2471-06DPU-6RTP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6200.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0042 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details