L-com, Inc. 2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in RP-SMA Plug Connectors HG2458-8DS-RSP

Description
The HyperLink HG2458-8DS is a high performance Patch antenna consisting of two independent dual-band, vertically polarized antennas in a single housing. The unit is for 802.11ac and MIMO applications. The unit has high gain with an 80° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5725-5875 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a number of wireless applications. Each internal antenna is fed via its own individual connector. This antenna features an injection molded radome for crisp, clean appearance in all indoor operations. The mounting system is simple and straight forward and allows installation adjusts for best area coverage. Horizontal coverage is a full 80° plus degrees. Features Dual band: 2.4 GHz and 5.725 GHz to 5.875 GHz Dual 12-inch cables Indoor applications, wall mounting hardware included with the antenna Two Independent Dual Band Antennas Vertically polarized Application 802.11a/b/g/n and 802.11ac access points and routers MIMO radio applications Wide angle coverage applications WiFi Systems
Description
The HyperLink HG2458-8DS is a high performance Patch antenna consisting of two independent dual-band, vertically polarized antennas in a single housing. The unit is for 802.11ac and MIMO applications. The unit has high gain with an 80° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5725-5875 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a number of wireless applications. Each internal antenna is fed via its own individual connector. This antenna features an injection molded radome for crisp, clean appearance in all indoor operations. The mounting system is simple and straight forward and allows installation adjusts for best area coverage. Horizontal coverage is a full 80° plus degrees. Features Dual band: 2.4 GHz and 5.725 GHz to 5.875 GHz Dual 12-inch cables Indoor applications, wall mounting hardware included with the antenna Two Independent Dual Band Antennas Vertically polarized Application 802.11a/b/g/n and 802.11ac access points and routers MIMO radio applications Wide angle coverage applications WiFi Systems

Suppliers

Company
Product
Description
Supplier Links
2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in RP-SMA Plug Connectors - HG2458-8DS-RSP - L-com, Inc.
North Andover, MA, United States
2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in RP-SMA Plug Connectors
HG2458-8DS-RSP
2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in RP-SMA Plug Connectors HG2458-8DS-RSP
The HyperLink HG2458-8DS is a high performance Patch antenna consisting of two independent dual-band, vertically polarized antennas in a single housing. The unit is for 802.11ac and MIMO applications. The unit has high gain with an 80° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5725-5875 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a number of wireless applications. Each internal antenna is fed via its own individual connector. This antenna features an injection molded radome for crisp, clean appearance in all indoor operations. The mounting system is simple and straight forward and allows installation adjusts for best area coverage. Horizontal coverage is a full 80° plus degrees. Features Dual band: 2.4 GHz and 5.725 GHz to 5.875 GHz Dual 12-inch cables Indoor applications, wall mounting hardware included with the antenna Two Independent Dual Band Antennas Vertically polarized Application 802.11a/b/g/n and 802.11ac access points and routers MIMO radio applications Wide angle coverage applications WiFi Systems

The HyperLink HG2458-8DS is a high performance Patch antenna consisting of two independent dual-band, vertically polarized antennas in a single housing. The unit is for 802.11ac and MIMO applications. The unit has high gain with an 80° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5725-5875 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a number of wireless applications.
Each internal antenna is fed via its own individual connector. This antenna features an injection molded radome for crisp, clean appearance in all indoor operations. The mounting system is simple and straight forward and allows installation adjusts for best area coverage. Horizontal coverage is a full 80° plus degrees.

Features

  • Dual band: 2.4 GHz and 5.725 GHz to 5.875 GHz
  • Dual 12-inch cables
  • Indoor applications, wall mounting hardware included with the antenna
  • Two Independent Dual Band Antennas
  • Vertically polarized

Application

  • 802.11a/b/g/n and 802.11ac access points and routers
  • MIMO radio applications
  • Wide angle coverage applications
  • WiFi Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-8DS-RSP
Product Name 2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in RP-SMA Plug Connectors
Primary Frequency Range 2400.0 to 5900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Telemetry Antennas - 2108789 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 868.0 MHz
Gain 2 dB
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details