L-com, Inc. 3.5-3.8GHz, 60 Degree Flat Panel Antenna, 10 dBi, 2-Port, ±45 Slant Polarization HG3510DP

Description
Superior Performance: The L-COM Brand HG3510DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 10 dBi gain with a 60 degree horizontal beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 5" x 4" x 1.5" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP or PtMP links. It can be used for indoor coverage for private LTE networks or outdoor small-cell applications. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat pane antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features 2 x 2 MIMO – Multiple-Input and Multiple-Output Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation Stable 10 dBi gain in a small-profile 5” x 4” x 1.5” form factor Ideal for indoor coverage or outdoor small-cell applications for the CBRS band Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band
Datasheet
Description
Superior Performance: The L-COM Brand HG3510DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 10 dBi gain with a 60 degree horizontal beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 5" x 4" x 1.5" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP or PtMP links. It can be used for indoor coverage for private LTE networks or outdoor small-cell applications. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat pane antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features 2 x 2 MIMO – Multiple-Input and Multiple-Output Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation Stable 10 dBi gain in a small-profile 5” x 4” x 1.5” form factor Ideal for indoor coverage or outdoor small-cell applications for the CBRS band Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5-3.8GHz, 60 Degree Flat Panel Antenna, 10 dBi, 2-Port, ±45 Slant Polarization - HG3510DP - L-com, Inc.
North Andover, MA, United States
3.5-3.8GHz, 60 Degree Flat Panel Antenna, 10 dBi, 2-Port, ±45 Slant Polarization
HG3510DP
3.5-3.8GHz, 60 Degree Flat Panel Antenna, 10 dBi, 2-Port, ±45 Slant Polarization HG3510DP
Superior Performance: The L-COM Brand HG3510DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 10 dBi gain with a 60 degree horizontal beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 5" x 4" x 1.5" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP or PtMP links. It can be used for indoor coverage for private LTE networks or outdoor small-cell applications. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat pane antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features 2 x 2 MIMO – Multiple-Input and Multiple-Output Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation Stable 10 dBi gain in a small-profile 5” x 4” x 1.5” form factor Ideal for indoor coverage or outdoor small-cell applications for the CBRS band Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band

Superior Performance: The L-COM Brand HG3510DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 10 dBi gain with a 60 degree horizontal beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 5" x 4" x 1.5" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP or PtMP links. It can be used for indoor coverage for private LTE networks or outdoor small-cell applications. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat pane antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments.

Features

  • 2 x 2 MIMO – Multiple-Input and Multiple-Output
  • Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure
  • UV-resistant radome and rugged mounting hardware for all-weather operation
  • Stable 10 dBi gain in a small-profile 5” x 4” x 1.5” form factor
  • Ideal for indoor coverage or outdoor small-cell applications for the CBRS band

Application

  • 3.5 GHz Citizens Broadband Radio Service (CBRS) applications
  • Wireless LAN systems & IEEE 802.16e applications
  • Mobile WiMAX Wireless Internet Provider "cell" sites
  • SOFDMA
  • Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band
Supplier's Site Datasheet
3.5Ghz 10 Dbi Dual Polarized Mimo Flat Panel Anten L-Com - 23AK3386 - Newark, An Avnet Company
Chicago, IL, United States
3.5Ghz 10 Dbi Dual Polarized Mimo Flat Panel Anten L-Com
23AK3386
3.5Ghz 10 Dbi Dual Polarized Mimo Flat Panel Anten L-Com 23AK3386
3.5GHZ 10 DBI DUAL POLARIZED MIMO FLAT PANEL ANTEN

3.5GHZ 10 DBI DUAL POLARIZED MIMO FLAT PANEL ANTEN

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3510DP 23AK3386
Product Name 3.5-3.8GHz, 60 Degree Flat Panel Antenna, 10 dBi, 2-Port, ±45 Slant Polarization 3.5Ghz 10 Dbi Dual Polarized Mimo Flat Panel Anten L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details