5150 MHZ TO 5935 MHZ FLAT PANEL
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG5158-9XP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/h/p/n/ac/ax, Wi-Fi |
| Primary Frequency Range | 4650.0 to 6250.0 MHz |
| Gain | 7.5 to 9.2 dB |
| VSWR | 1.8 to 4.8 :1 |
Dual slant ±45°