L-com, Inc. 4.9-6.4 GHz, 16.5dBi 90 Degree Sector Antenna, 2-Port, Horizontal/Vertical Type N Female Connector HG4964-16DP-90

Description
L-Com's 4.9-6.4 GHz 16.5 dBi 90 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16DP-90 is a 4.9 GHz to 6.4 GHz sector antenna that features 2-ports horizontal and vertical polarization and radiates with a 3 dB beamwidth of 90° and a high gain of 16.5 dBi. This HG4964-16DP-90 sector antenna provides high signal strength in its coverage area while maintaining an aesthetically small footprint. The L-Com 4.9 GHz to 6.4 GHz 2-Port sector antenna features side- and back-lobe suppression technology and provides a front to back over 34 dB and a best-in-class gain. Our 90° high gain 16.5dBi, low side lobes, and superior front to back mitigates interference and enables frequency reuse in noisy areas. The 90 Degree sector antenna is compatible with many 4.9GHz to 6.4GHz single or dual polarization 2 x 2 MIMO radios. L-Com's HG4964-16DP-90 16.5dBi 90 Degree Sector Antennas are in stock and ready to ship today. The part number HG4964-16DP-90 simplify installation with the integrated hoisting hook and universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios. In the 90° 2-ports, set and forget the rugged brackets which are built to survive high-wind coast or mountainous regions. The horizontal and vertical polarization sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all weather operation. Contact the technical experts at L-com's HG4964-16DP-90 4.9-6.4 GHz 16.5dBi 90 Degree Sector Antenna and make your purchase online today. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower Application Wireless MIMO LAN systems & IEEE 802.11n applications Point-to-multipoint (PtMP) requiring sectorial coverage Supports public safety (4.9 GHz), U-NII-1, 2, 3, and 4 (5.15-5.925 GHz), and up to 6.4GHz for world-wide market Mobile WiMAX Wireless Internet Provider "cell" sites High-density deployments requiring frequency reuse to achieve high capacity and data rates Macro base station or small cell deployments
Datasheet
Description
L-Com's 4.9-6.4 GHz 16.5 dBi 90 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16DP-90 is a 4.9 GHz to 6.4 GHz sector antenna that features 2-ports horizontal and vertical polarization and radiates with a 3 dB beamwidth of 90° and a high gain of 16.5 dBi. This HG4964-16DP-90 sector antenna provides high signal strength in its coverage area while maintaining an aesthetically small footprint. The L-Com 4.9 GHz to 6.4 GHz 2-Port sector antenna features side- and back-lobe suppression technology and provides a front to back over 34 dB and a best-in-class gain. Our 90° high gain 16.5dBi, low side lobes, and superior front to back mitigates interference and enables frequency reuse in noisy areas. The 90 Degree sector antenna is compatible with many 4.9GHz to 6.4GHz single or dual polarization 2 x 2 MIMO radios. L-Com's HG4964-16DP-90 16.5dBi 90 Degree Sector Antennas are in stock and ready to ship today. The part number HG4964-16DP-90 simplify installation with the integrated hoisting hook and universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios. In the 90° 2-ports, set and forget the rugged brackets which are built to survive high-wind coast or mountainous regions. The horizontal and vertical polarization sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all weather operation. Contact the technical experts at L-com's HG4964-16DP-90 4.9-6.4 GHz 16.5dBi 90 Degree Sector Antenna and make your purchase online today. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower Application Wireless MIMO LAN systems & IEEE 802.11n applications Point-to-multipoint (PtMP) requiring sectorial coverage Supports public safety (4.9 GHz), U-NII-1, 2, 3, and 4 (5.15-5.925 GHz), and up to 6.4GHz for world-wide market Mobile WiMAX Wireless Internet Provider "cell" sites High-density deployments requiring frequency reuse to achieve high capacity and data rates Macro base station or small cell deployments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9-6.4 GHz, 16.5dBi 90 Degree Sector Antenna, 2-Port, Horizontal/Vertical Type N Female Connector - HG4964-16DP-90 - L-com, Inc.
North Andover, MA, United States
4.9-6.4 GHz, 16.5dBi 90 Degree Sector Antenna, 2-Port, Horizontal/Vertical Type N Female Connector
HG4964-16DP-90
4.9-6.4 GHz, 16.5dBi 90 Degree Sector Antenna, 2-Port, Horizontal/Vertical Type N Female Connector HG4964-16DP-90
L-Com's 4.9-6.4 GHz 16.5 dBi 90 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16DP-90 is a 4.9 GHz to 6.4 GHz sector antenna that features 2-ports horizontal and vertical polarization and radiates with a 3 dB beamwidth of 90° and a high gain of 16.5 dBi. This HG4964-16DP-90 sector antenna provides high signal strength in its coverage area while maintaining an aesthetically small footprint. The L-Com 4.9 GHz to 6.4 GHz 2-Port sector antenna features side- and back-lobe suppression technology and provides a front to back over 34 dB and a best-in-class gain. Our 90° high gain 16.5dBi, low side lobes, and superior front to back mitigates interference and enables frequency reuse in noisy areas. The 90 Degree sector antenna is compatible with many 4.9GHz to 6.4GHz single or dual polarization 2 x 2 MIMO radios. L-Com's HG4964-16DP-90 16.5dBi 90 Degree Sector Antennas are in stock and ready to ship today. The part number HG4964-16DP-90 simplify installation with the integrated hoisting hook and universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios. In the 90° 2-ports, set and forget the rugged brackets which are built to survive high-wind coast or mountainous regions. The horizontal and vertical polarization sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all weather operation. Contact the technical experts at L-com's HG4964-16DP-90 4.9-6.4 GHz 16.5dBi 90 Degree Sector Antenna and make your purchase online today. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower Application Wireless MIMO LAN systems & IEEE 802.11n applications Point-to-multipoint (PtMP) requiring sectorial coverage Supports public safety (4.9 GHz), U-NII-1, 2, 3, and 4 (5.15-5.925 GHz), and up to 6.4GHz for world-wide market Mobile WiMAX Wireless Internet Provider "cell" sites High-density deployments requiring frequency reuse to achieve high capacity and data rates Macro base station or small cell deployments

L-Com's 4.9-6.4 GHz 16.5 dBi 90 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16DP-90 is a 4.9 GHz to 6.4 GHz sector antenna that features 2-ports horizontal and vertical polarization and radiates with a 3 dB beamwidth of 90° and a high gain of 16.5 dBi. This HG4964-16DP-90 sector antenna provides high signal strength in its coverage area while maintaining an aesthetically small footprint. The L-Com 4.9 GHz to 6.4 GHz 2-Port sector antenna features side- and back-lobe suppression technology and provides a front to back over 34 dB and a best-in-class gain. Our 90° high gain 16.5dBi, low side lobes, and superior front to back mitigates interference and enables frequency reuse in noisy areas. The 90 Degree sector antenna is compatible with many 4.9GHz to 6.4GHz single or dual polarization 2 x 2 MIMO radios. L-Com's HG4964-16DP-90 16.5dBi 90 Degree Sector Antennas are in stock and ready to ship today. The part number HG4964-16DP-90 simplify installation with the integrated hoisting hook and universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios. In the 90° 2-ports, set and forget the rugged brackets which are built to survive high-wind coast or mountainous regions. The horizontal and vertical polarization sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all weather operation. Contact the technical experts at L-com's HG4964-16DP-90 4.9-6.4 GHz 16.5dBi 90 Degree Sector Antenna and make your purchase online today.

Features

  • High-performance gain and patterns that are stable over a wide bandwidth
  • Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios
  • Ultra-wide bandwidths for world-wide markets
  • Integrated hoisting hook for added safety and convenient installation
  • Null fill improves coverage near the tower

Application

  • Wireless MIMO LAN systems & IEEE 802.11n applications
  • Point-to-multipoint (PtMP) requiring sectorial coverage
  • Supports public safety (4.9 GHz), U-NII-1, 2, 3, and 4 (5.15-5.925 GHz), and up to 6.4GHz for world-wide market
  • Mobile WiMAX Wireless Internet Provider "cell" sites
  • High-density deployments requiring frequency reuse to achieve high capacity and data rates
  • Macro base station or small cell deployments
Supplier's Site Datasheet
Antenna, 4.9Ghz-6.4Ghz, Mimo Wimax; Antenna Type L-Com - 90AJ5232 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 4.9Ghz-6.4Ghz, Mimo Wimax; Antenna Type L-Com
90AJ5232
Antenna, 4.9Ghz-6.4Ghz, Mimo Wimax; Antenna Type L-Com 90AJ5232
ANTENNA, 4.9GHZ-6.4GHZ, MIMO WIMAX; Antenna Type:MIMO WiMAX; Frequency Min:4.9GHz; Frequency Max:6.4GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:16.5dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:

ANTENNA, 4.9GHZ-6.4GHZ, MIMO WIMAX; Antenna Type:MIMO WiMAX; Frequency Min:4.9GHz; Frequency Max:6.4GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:16.5dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG4964-16DP-90 90AJ5232
Product Name 4.9-6.4 GHz, 16.5dBi 90 Degree Sector Antenna, 2-Port, Horizontal/Vertical Type N Female Connector Antenna, 4.9Ghz-6.4Ghz, Mimo Wimax; Antenna Type L-Com
Primary Frequency Range 4900.0 to 6400.0 MHz 4900.0 to 6400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers