L-com, Inc. 2.4 / 5 GHz 20 dBi Flat Panel Antenna - N-Female Connector HG2458-20P

Description
The HG2458-20P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5.1-5.8 GHz (5150-5850 MHz) band. The Multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-20P features a heavy-duty UV-stable radome for all-weather operation. It is supplied with a tilt and swivel mast kit which allows installation at various degrees of incline for easy alignment. Multi Band Operation The HG2458-20P is actually two antennas in one. A dual element 2.4 GHz antenna and a dual element 5 GHz antenna coupled to a single feed. Since many dual-band 802.11a/b/g radios share a single antenna, the HG2458-20P can split these signals so that the two separate internal 2.4 GHz and 5 GHz antennas can be used to improve performance. The HG2458-20P can also receive separate 2.4 GHz and 5 GHz signals and combine them into a single feed. Click on the Downloads tab for additional information and complete specifications. Features Dual antenna elements coupled to single feed Heavy duty all weather radome Includes tilt and swivel mast mount Multi-band operation, 2400-2500 GHz / 5150-5875 GHz Can be mounted for horizontal or vertical polarization Application 2.4 GHz and 5.8 GHz wireless video systems 2.4 GHz ISM and 5.3/5.8 GHz UNII/ISM wireless systems IEEE 802.11a, 802.11b, 802.11g and 802.11ac applications Multi-band access points, CPE's and wireless routers Subscriber sites and CPE applications
Datasheet
Description
The HG2458-20P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5.1-5.8 GHz (5150-5850 MHz) band. The Multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-20P features a heavy-duty UV-stable radome for all-weather operation. It is supplied with a tilt and swivel mast kit which allows installation at various degrees of incline for easy alignment. Multi Band Operation The HG2458-20P is actually two antennas in one. A dual element 2.4 GHz antenna and a dual element 5 GHz antenna coupled to a single feed. Since many dual-band 802.11a/b/g radios share a single antenna, the HG2458-20P can split these signals so that the two separate internal 2.4 GHz and 5 GHz antennas can be used to improve performance. The HG2458-20P can also receive separate 2.4 GHz and 5 GHz signals and combine them into a single feed. Click on the Downloads tab for additional information and complete specifications. Features Dual antenna elements coupled to single feed Heavy duty all weather radome Includes tilt and swivel mast mount Multi-band operation, 2400-2500 GHz / 5150-5875 GHz Can be mounted for horizontal or vertical polarization Application 2.4 GHz and 5.8 GHz wireless video systems 2.4 GHz ISM and 5.3/5.8 GHz UNII/ISM wireless systems IEEE 802.11a, 802.11b, 802.11g and 802.11ac applications Multi-band access points, CPE's and wireless routers Subscriber sites and CPE applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 / 5 GHz 20 dBi Flat Panel Antenna - N-Female Connector - HG2458-20P - L-com, Inc.
North Andover, MA, United States
2.4 / 5 GHz 20 dBi Flat Panel Antenna - N-Female Connector
HG2458-20P
2.4 / 5 GHz 20 dBi Flat Panel Antenna - N-Female Connector HG2458-20P
The HG2458-20P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5.1-5.8 GHz (5150-5850 MHz) band. The Multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-20P features a heavy-duty UV-stable radome for all-weather operation. It is supplied with a tilt and swivel mast kit which allows installation at various degrees of incline for easy alignment. Multi Band Operation The HG2458-20P is actually two antennas in one. A dual element 2.4 GHz antenna and a dual element 5 GHz antenna coupled to a single feed. Since many dual-band 802.11a/b/g radios share a single antenna, the HG2458-20P can split these signals so that the two separate internal 2.4 GHz and 5 GHz antennas can be used to improve performance. The HG2458-20P can also receive separate 2.4 GHz and 5 GHz signals and combine them into a single feed. Click on the Downloads tab for additional information and complete specifications. Features Dual antenna elements coupled to single feed Heavy duty all weather radome Includes tilt and swivel mast mount Multi-band operation, 2400-2500 GHz / 5150-5875 GHz Can be mounted for horizontal or vertical polarization Application 2.4 GHz and 5.8 GHz wireless video systems 2.4 GHz ISM and 5.3/5.8 GHz UNII/ISM wireless systems IEEE 802.11a, 802.11b, 802.11g and 802.11ac applications Multi-band access points, CPE's and wireless routers Subscriber sites and CPE applications

The HG2458-20P is a high performance multi-band directional flat patch WiFi antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 5.1-5.8 GHz (5150-5850 MHz) band. The Multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-20P features a heavy-duty UV-stable radome for all-weather operation. It is supplied with a tilt and swivel mast kit which allows installation at various degrees of incline for easy alignment.
Multi Band Operation
The HG2458-20P is actually two antennas in one. A dual element 2.4 GHz antenna and a dual element 5 GHz antenna coupled to a single feed. Since many dual-band 802.11a/b/g radios share a single antenna, the HG2458-20P can split these signals so that the two separate internal 2.4 GHz and 5 GHz antennas can be used to improve performance. The HG2458-20P can also receive separate 2.4 GHz and 5 GHz signals and combine them into a single feed.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Dual antenna elements coupled to single feed
  • Heavy duty all weather radome
  • Includes tilt and swivel mast mount
  • Multi-band operation, 2400-2500 GHz / 5150-5875 GHz
  • Can be mounted for horizontal or vertical polarization

Application

  • 2.4 GHz and 5.8 GHz wireless video systems
  • 2.4 GHz ISM and 5.3/5.8 GHz UNII/ISM wireless systems
  • IEEE 802.11a, 802.11b, 802.11g and 802.11ac applications
  • Multi-band access points, CPE's and wireless routers
  • Subscriber sites and CPE applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-20P
Product Name 2.4 / 5 GHz 20 dBi Flat Panel Antenna - N-Female Connector
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details