L-com, Inc. RF Antennas HG72703MGURW-NF

Description
ANTMAGMT 700-2700 MHZ WHT NF
Request a Quote Datasheet
Description
ANTMAGMT 700-2700 MHZ WHT NF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG72703MGURW-NF-ND - DigiKey
Thief River Falls, MN, United States
ANTMAGMT 700-2700 MHZ WHT NF

ANTMAGMT 700-2700 MHZ WHT NF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG72703MGURW-NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; AWS, DAS, LTE, PCS
Primary Frequency Range 700.0 to 850.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details