L-com, Inc. RF Antennas HG700DPU11-4F-R

Description
694-960 MHZ, OMNIDIRECTIONAL ANT
Request a Quote Datasheet
Description
694-960 MHZ, OMNIDIRECTIONAL ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG700DPU11-4F-R-ND - DigiKey
Thief River Falls, MN, United States
694-960 MHZ, OMNIDIRECTIONAL ANT

694-960 MHZ, OMNIDIRECTIONAL ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG700DPU11-4F-R-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 742.0 to 925.0 MHz
Gain 10.4 to 11.4 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118615-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details