L-com, Inc. 5.1-5.8 GHz 120° 16 dBi Dual Polarized / Dual Feed MIMO Sector Antenna HG5158-16DP-120

Description
The HyperLink HG5158-16DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in the 5.1 GHz to 5.8 GHz frequency bands. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5158-16DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. The HG5158-16DP-090 makes an ideal alternative to the Ubiquiti AirMax Sector AM-5G16-120 antenna. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Includes stainless steel mounting hardware Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Two integral N-Female connectors UV-resistant radome for all-weather operation Application 5.1/5.3/5.4/5.8 GHz Wireless LAN systems 5.8 GHz UNII and ISM applications MIMO PtMP 1x2, 2x2 base station Supports IEEE 802.11a/n applications WiMAX, WISP, WiFi, Mobile Communication, Cell-site
Description
The HyperLink HG5158-16DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in the 5.1 GHz to 5.8 GHz frequency bands. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5158-16DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. The HG5158-16DP-090 makes an ideal alternative to the Ubiquiti AirMax Sector AM-5G16-120 antenna. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Includes stainless steel mounting hardware Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Two integral N-Female connectors UV-resistant radome for all-weather operation Application 5.1/5.3/5.4/5.8 GHz Wireless LAN systems 5.8 GHz UNII and ISM applications MIMO PtMP 1x2, 2x2 base station Supports IEEE 802.11a/n applications WiMAX, WISP, WiFi, Mobile Communication, Cell-site
Datasheet
Datasheet Summary
Powered by GS/AI

The HyperLink HG5158-16DP-120 is a dual polarized sector antenna designed for MIMO applications within the 5.1 to 5.8 GHz frequency range. It features a gain of 16 dBi and supports both vertical and horizontal polarization, making it suitable for point-to-multipoint base station setups. The antenna has a 120¬8 horizontal beamwidth and an 11¬8 vertical beamwidth, providing effective coverage for various wireless communication systems. Constructed with a UV-resistant radome, the HG5158-16DP-120 is built for all-weather operation and includes stainless steel mounting hardware for secure installation. It is equipped with two N-Female connectors and has a maximum input power rating of 100 watts. The antenna is also RoHS compliant and can withstand wind velocities of up to 130 mph. This product is applicable for use in wireless LAN systems, WiMAX, WISP, and mobile communication environments.

Datasheet Summary
Powered by GS/AI

The HyperLink HG5158-16DP-120 is a dual polarized sector antenna designed for MIMO applications within the 5.1 to 5.8 GHz frequency range. It features a gain of 16 dBi and supports both vertical and horizontal polarization, making it suitable for point-to-multipoint base station setups. The antenna has a 120¬8 horizontal beamwidth and an 11¬8 vertical beamwidth, providing effective coverage for various wireless communication systems. Constructed with a UV-resistant radome, the HG5158-16DP-120 is built for all-weather operation and includes stainless steel mounting hardware for secure installation. It is equipped with two N-Female connectors and has a maximum input power rating of 100 watts. The antenna is also RoHS compliant and can withstand wind velocities of up to 130 mph. This product is applicable for use in wireless LAN systems, WiMAX, WISP, and mobile communication environments.

Suppliers

Company
Product
Description
Supplier Links
5.1-5.8 GHz 120° 16 dBi Dual Polarized / Dual Feed MIMO Sector Antenna - HG5158-16DP-120 - L-com, Inc.
North Andover, MA, United States
5.1-5.8 GHz 120° 16 dBi Dual Polarized / Dual Feed MIMO Sector Antenna
HG5158-16DP-120
5.1-5.8 GHz 120° 16 dBi Dual Polarized / Dual Feed MIMO Sector Antenna HG5158-16DP-120
The HyperLink HG5158-16DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in the 5.1 GHz to 5.8 GHz frequency bands. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5158-16DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. The HG5158-16DP-090 makes an ideal alternative to the Ubiquiti AirMax Sector AM-5G16-120 antenna. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Includes stainless steel mounting hardware Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Two integral N-Female connectors UV-resistant radome for all-weather operation Application 5.1/5.3/5.4/5.8 GHz Wireless LAN systems 5.8 GHz UNII and ISM applications MIMO PtMP 1x2, 2x2 base station Supports IEEE 802.11a/n applications WiMAX, WISP, WiFi, Mobile Communication, Cell-site

The HyperLink HG5158-16DP-090 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in the 5.1 GHz to 5.8 GHz frequency bands.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5158-16DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment.
The HG5158-16DP-090 makes an ideal alternative to the Ubiquiti AirMax Sector AM-5G16-120 antenna.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Includes stainless steel mounting hardware
  • Dual Polarity feed system in single enclosure
  • MIMO - Multiple-Input and Multiple-Output
  • Two integral N-Female connectors
  • UV-resistant radome for all-weather operation

Application

  • 5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • 5.8 GHz UNII and ISM applications
  • MIMO PtMP 1x2, 2x2 base station
  • Supports IEEE 802.11a/n applications
  • WiMAX, WISP, WiFi, Mobile Communication, Cell-site
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5158-16DP-120
Product Name 5.1-5.8 GHz 120° 16 dBi Dual Polarized / Dual Feed MIMO Sector Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
5G 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-5G5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
View Details